OMEGA Engineering, Inc. Mini Center-Hole Compression Load Cell LC321-500

Description
OMEGA’s LC321 Series compression load cell offers a broad load range, a threaded through center hole, and an ultra-low profile for easy installation. Its all stainless steel construction and rugged design assure long life and high reliability in industrial environments.
Request a Quote Datasheet
Description
OMEGA’s LC321 Series compression load cell offers a broad load range, a threaded through center hole, and an ultra-low profile for easy installation. Its all stainless steel construction and rugged design assure long life and high reliability in industrial environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Center-Hole Compression Load Cell - LC321-500 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Mini Center-Hole Compression Load Cell
LC321-500
Mini Center-Hole Compression Load Cell LC321-500
OMEGA’s LC321 Series compression load cell offers a broad load range, a threaded through center hole, and an ultra-low profile for easy installation. Its all stainless steel construction and rugged design assure long life and high reliability in industrial environments.

OMEGA’s LC321 Series compression load cell offers a broad load range, a threaded through center hole, and an ultra-low profile for easy installation. Its all stainless steel construction and rugged design assure long life and high reliability in industrial environments.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LC321-500-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC321-500-ND
Force Sensors, Load Cells - Industrial 5880-LC321-500-ND
LC321-500

LC321-500

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC321-500
Force Sensors & Load Cells LC321-500
MINI LOAD CELL

MINI LOAD CELL

Buy Now
Load Cells, Mini Lc300 Series Rohs Compliant Omega - 73AJ8232 - Newark, An Avnet Company
Chicago, IL, United States
Load Cells, Mini Lc300 Series Rohs Compliant Omega
73AJ8232
Load Cells, Mini Lc300 Series Rohs Compliant Omega 73AJ8232
LOAD CELLS, MINI LC300 SERIES ROHS COMPLIANT: NO

LOAD CELLS, MINI LC300 SERIES ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC321-500 5880-LC321-500-ND LC321-500 73AJ8232
Product Name Mini Center-Hole Compression Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Load Cells, Mini Lc300 Series Rohs Compliant Omega
Force Rating 500 lbs (227 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Compression
Package Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Compression Load Cell - X-CS-U9 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 2000 to 10000 lbs (907 to 4535 kg)
Force Measured Compression
Output Analog Voltage
View Details
Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N - FS05-100 - Mark-10 Corporation
Specs
Force Rating 112 lbs (50.98 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Fatigue Rated Universal Load Cells - FFL(1.8/±1.2)U(C)-(3/±2) - Strainsert
Specs
Output Analog Voltage
Device Sensor / Transducer
Features Temperature Compensated
View Details