OMEGA Engineering, Inc. 2" Diameter Miniature Load Cell LC315-500

Description
OMEGA’s LC305 and LC315 Series Load Cell is a heavy duty miniature (2" diameter) compression load cell. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing applications. LC305 models have a cable connection and LC315 Models have a twist lock connector on the body.
Request a Quote Datasheet
Description
OMEGA’s LC305 and LC315 Series Load Cell is a heavy duty miniature (2" diameter) compression load cell. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing applications. LC305 models have a cable connection and LC315 Models have a twist lock connector on the body.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Norwalk, CT, USA
2" Diameter Miniature Load Cell
LC315-500
2" Diameter Miniature Load Cell LC315-500
OMEGA’s LC305 and LC315 Series Load Cell is a heavy duty miniature (2" diameter) compression load cell. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing applications. LC305 models have a cable connection and LC315 Models have a twist lock connector on the body.

OMEGA’s LC305 and LC315 Series Load Cell is a heavy duty miniature (2" diameter) compression load cell. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing applications. LC305 models have a cable connection and LC315 Models have a twist lock connector on the body.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LC315-500-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC315-500-ND
Force Sensors, Load Cells - Industrial 5880-LC315-500-ND
MINIATURE LOAD CELL, COMPRESSION

MINIATURE LOAD CELL, COMPRESSION

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC315-500
Force Sensors & Load Cells LC315-500
MINI SS COMP LOAD CELL (CONN)

MINI SS COMP LOAD CELL (CONN)

Buy Now

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc.
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC315-500 5880-LC315-500-ND LC315-500
Product Name 2" Diameter Miniature Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells
Force Rating 500 lbs (227 kg)
Accuracy -0.15 to 0.15 ±% Full Scale
Force Measured Compression
Package Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force sensor, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN - FS05-500 - Mark-10 Corporation
Specs
Force Rating 562 lbs (255 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Force Sensors - 20032195-00 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
2 suppliers
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Tension and Compression Load Cell - X-S05-16 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 22.05 to 110 lbs (10 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details