Mark-10 Corporation Force sensor, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN FS05-500

Description
Series FS05 force sensors measure tension and compression forces. They mount directly to the crosshead of models F105, F305, F505, and F505H test frames, for a clean, integrated look. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator (optional adapter: AC1083 required ). Ranges available from 0.12 to 500 lbF [0.5 N to 2.5 kN]. Note: An AC1083 adapter is required to use FS05 force sensors with the following test frames: F755, F755S, F1505, and F1505S.
Request a Quote Datasheet
Description
Series FS05 force sensors measure tension and compression forces. They mount directly to the crosshead of models F105, F305, F505, and F505H test frames, for a clean, integrated look. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator (optional adapter: AC1083 required ). Ranges available from 0.12 to 500 lbF [0.5 N to 2.5 kN]. Note: An AC1083 adapter is required to use FS05 force sensors with the following test frames: F755, F755S, F1505, and F1505S.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force sensor, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN - FS05-500 - Mark-10 Corporation
Copiague, NY, United States
Force sensor, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN
FS05-500
Force sensor, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN FS05-500
Series FS05 force sensors measure tension and compression forces. They mount directly to the crosshead of models F105, F305, F505, and F505H test frames, for a clean, integrated look. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator (optional adapter: AC1083 required ). Ranges available from 0.12 to 500 lbF [0.5 N to 2.5 kN]. Note: An AC1083 adapter is required to use FS05 force sensors with the following test frames: F755, F755S, F1505, and F1505S.

Series FS05 force sensors measure tension and compression forces. They mount directly to the crosshead of models F105, F305, F505, and F505H test frames, for a clean, integrated look. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator (optional adapter: AC1083 required ). Ranges available from 0.12 to 500 lbF [0.5 N to 2.5 kN]. Note: An AC1083 adapter is required to use FS05 force sensors with the following test frames: F755, F755S, F1505, and F1505S.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Load Sensors
Product Number FS05-500
Product Name Force sensor, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN
Force Rating 562 lbs (255 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Basic ergonomics testing kit w/force gauge, 500 lbF / 2500 N - EKE-500-1 - Transcat, Inc.
Specs
Force Rating 500 lbs (227 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
MR04-5 - Force sensor, 5 lbF / 80 ozF / 2.5 kgF / 2500 gF / 25 N, #4-40 - MR04-5 - Mark-10 Corporation
Specs
Force Rating 5.62 lbs (2.55 kg)
Force Measured Compression
Package Miniature
View Details
Advanced ergonomics testing kit w/force gauge, 500 lbF / 2500 N - EKE-500-2 - Transcat, Inc.
Specs
Force Rating 500 lbs (227 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Digital Force Gauge, 2lb/1kg/10N - M2-2 - Transcat, Inc.
Specs
Force Rating 2 lbs (0.9070 kg)
Device Gauge / Indicator
View Details