OMEGA Engineering, Inc. Miniature Compression Load Cell LC307-10K

Description
Small in size but not in performance, the Series LC307 "Top Hat" load cell is designed for applications with minimum space and high capacity loads up to 100,000 lb. Rugged all stainless steel construction and high performance strain gages assure superior linearity and stability. Temperature compensation is achieved through a miniature circuit board in the load cell’s cable. This unit is designed to be mounted on a smooth, flat surface.
Request a Quote Datasheet
Description
Small in size but not in performance, the Series LC307 "Top Hat" load cell is designed for applications with minimum space and high capacity loads up to 100,000 lb. Rugged all stainless steel construction and high performance strain gages assure superior linearity and stability. Temperature compensation is achieved through a miniature circuit board in the load cell’s cable. This unit is designed to be mounted on a smooth, flat surface.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Compression Load Cell - LC307-10K - OMEGA Engineering, Inc.
Norwalk, CT, USA
Miniature Compression Load Cell
LC307-10K
Miniature Compression Load Cell LC307-10K
Small in size but not in performance, the Series LC307 "Top Hat" load cell is designed for applications with minimum space and high capacity loads up to 100,000 lb. Rugged all stainless steel construction and high performance strain gages assure superior linearity and stability. Temperature compensation is achieved through a miniature circuit board in the load cell’s cable. This unit is designed to be mounted on a smooth, flat surface.

Small in size but not in performance, the Series LC307 "Top Hat" load cell is designed for applications with minimum space and high capacity loads up to 100,000 lb. Rugged all stainless steel construction and high performance strain gages assure superior linearity and stability. Temperature compensation is achieved through a miniature circuit board in the load cell’s cable. This unit is designed to be mounted on a smooth, flat surface.

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC307-10K
Force Sensors & Load Cells LC307-10K
SUBMINI TOP HAT LOAD CELL

SUBMINI TOP HAT LOAD CELL

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LC307-10K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC307-10K-ND
Force Sensors, Load Cells - Industrial 5880-LC307-10K-ND
TOP HAT MINIATURE LOAD CELL, COM

TOP HAT MINIATURE LOAD CELL, COM

Buy Now Datasheet
Compression Load Cell, 10000Lb, 5Vdc; Load Capacity Omega - 31AC5560 - Newark, An Avnet Company
Chicago, IL, United States
Compression Load Cell, 10000Lb, 5Vdc; Load Capacity Omega
31AC5560
Compression Load Cell, 10000Lb, 5Vdc; Load Capacity Omega 31AC5560
COMPRESSION LOAD CELL, 10000LB, 5VDC; Load Capacity:10000lb; Supply Voltage:5VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:1.5; Product Range:LC307 Series RoHS Compliant: No

COMPRESSION LOAD CELL, 10000LB, 5VDC; Load Capacity:10000lb; Supply Voltage:5VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:1.5; Product Range:LC307 Series RoHS Compliant: No

Supplier's Site
Load Cell, Miniature, 10000Lb, 5Vdc Rohs Compliant Omega - 73AJ8227 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell, Miniature, 10000Lb, 5Vdc Rohs Compliant Omega
73AJ8227
Load Cell, Miniature, 10000Lb, 5Vdc Rohs Compliant Omega 73AJ8227
LOAD CELL, MINIATURE, 10000LB, 5VDC ROHS COMPLIANT: NO

LOAD CELL, MINIATURE, 10000LB, 5VDC ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC307-10K LC307-10K 5880-LC307-10K-ND 31AC5560 73AJ8227
Product Name Miniature Compression Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial Compression Load Cell, 10000Lb, 5Vdc; Load Capacity Omega Load Cell, Miniature, 10000Lb, 5Vdc Rohs Compliant Omega
Force Rating 10000 lbs (4535 kg) 10006 lbs (4538 kg) 10000 lbs (4535 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Compression
Package Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-50N-E1-K6-G0 - KZ-011-0400-50N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL201 - ABB Measurement & Analytics
Specs
Force Rating 2248 to 22480 lbs (1020 to 10195 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
0.25lb/100g/1N Force Gauge - M3-025 - Transcat, Inc.
Specs
Force Rating 0.2500 lbs (0.1134 kg)
Device Gauge / Indicator
View Details