OMEGA Engineering, Inc. 2" Diameter Miniature Load Cell LC305-50

Description
OMEGA’s LC305 and LC315 Series Load Cell is a heavy duty miniature (2" diameter) compression load cell. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing applications. LC305 models have a cable connection and LC315 Models have a twist lock connector on the body.
Request a Quote Datasheet
Description
OMEGA’s LC305 and LC315 Series Load Cell is a heavy duty miniature (2" diameter) compression load cell. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing applications. LC305 models have a cable connection and LC315 Models have a twist lock connector on the body.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Norwalk, CT, USA
2" Diameter Miniature Load Cell
LC305-50
2" Diameter Miniature Load Cell LC305-50
OMEGA’s LC305 and LC315 Series Load Cell is a heavy duty miniature (2" diameter) compression load cell. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing applications. LC305 models have a cable connection and LC315 Models have a twist lock connector on the body.

OMEGA’s LC305 and LC315 Series Load Cell is a heavy duty miniature (2" diameter) compression load cell. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing applications. LC305 models have a cable connection and LC315 Models have a twist lock connector on the body.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LC305-50-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC305-50-ND
Force Sensors, Load Cells - Industrial 5880-LC305-50-ND
MINIATURE LOAD CELL, COMPRESSION

MINIATURE LOAD CELL, COMPRESSION

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC305-50
Force Sensors & Load Cells LC305-50
MINI SS COMP LOAD CELL 50LB

MINI SS COMP LOAD CELL 50LB

Buy Now
Compression Load Cell, 50Lb, 10Vdc; Load Capacity Omega - 31AC5558 - Newark, An Avnet Company
Chicago, IL, United States
Compression Load Cell, 50Lb, 10Vdc; Load Capacity Omega
31AC5558
Compression Load Cell, 50Lb, 10Vdc; Load Capacity Omega 31AC5558
COMPRESSION LOAD CELL, 50LB, 10VDC; Load Capacity:50lb; Supply Voltage:10VDC; Operating Temperature Min:-46°C; Operating Temperature Max:107°C; Cell Output mV / V:2; Product Range:LC305 Series RoHS Compliant: No

COMPRESSION LOAD CELL, 50LB, 10VDC; Load Capacity:50lb; Supply Voltage:10VDC; Operating Temperature Min:-46°C; Operating Temperature Max:107°C; Cell Output mV / V:2; Product Range:LC305 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC305-50 5880-LC305-50-ND LC305-50 31AC5558
Product Name 2" Diameter Miniature Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Compression Load Cell, 50Lb, 10Vdc; Load Capacity Omega
Force Rating 50 lbs (22.68 kg) 50 lbs (22.68 kg)
Accuracy -0.15 to 0.15 ±% Full Scale
Force Measured Compression
Package Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge 0.25lb/4oz/100g/1N/1000mN - M4-025 - Transcat, Inc.
Specs
Force Rating 0.2500 lbs (0.1134 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Force Gauges - 606587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Load Cell - 227283579 - Radwell International
Transducer Techniques, LLC
Specs
Device Sensor Element / Chip
View Details