OMEGA Engineering, Inc. 1" Diameter Compression Load Cell LC304-7.5K

Description
OMEGA’s LC304 Series Load Cell offers the highest output of all miniature load cells. Its small 1" (25 mm) diameter makes it easy to mount in a pocket or on a flat surface. The rugged stainless steel case and high quality construction assure reliability in severe industrial environments.
Request a Quote Datasheet
Description
OMEGA’s LC304 Series Load Cell offers the highest output of all miniature load cells. Its small 1" (25 mm) diameter makes it easy to mount in a pocket or on a flat surface. The rugged stainless steel case and high quality construction assure reliability in severe industrial environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Norwalk, CT, USA
1" Diameter Compression Load Cell
LC304-7.5K
1" Diameter Compression Load Cell LC304-7.5K
OMEGA’s LC304 Series Load Cell offers the highest output of all miniature load cells. Its small 1" (25 mm) diameter makes it easy to mount in a pocket or on a flat surface. The rugged stainless steel case and high quality construction assure reliability in severe industrial environments.

OMEGA’s LC304 Series Load Cell offers the highest output of all miniature load cells. Its small 1" (25 mm) diameter makes it easy to mount in a pocket or on a flat surface. The rugged stainless steel case and high quality construction assure reliability in severe industrial environments.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LC304-7.5K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC304-7.5K-ND
Force Sensors, Load Cells - Industrial 5880-LC304-7.5K-ND
LC304-7.5K

LC304-7.5K

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC304-7.5K
Force Sensors & Load Cells LC304-7.5K
MINI SS COMP LOAD CELL 7.5KLB

MINI SS COMP LOAD CELL 7.5KLB

Buy Now
Load Cells, Mini Lc300 Series Rohs Compliant Omega - 73AJ8223 - Newark, An Avnet Company
Chicago, IL, United States
Load Cells, Mini Lc300 Series Rohs Compliant Omega
73AJ8223
Load Cells, Mini Lc300 Series Rohs Compliant Omega 73AJ8223
LOAD CELLS, MINI LC300 SERIES ROHS COMPLIANT: NO

LOAD CELLS, MINI LC300 SERIES ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC304-7.5K 5880-LC304-7.5K-ND LC304-7.5K 73AJ8223
Product Name 1" Diameter Compression Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Load Cells, Mini Lc300 Series Rohs Compliant Omega
Force Rating 7500 lbs (3401 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Force Measured Compression
Package Canister Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DFG 500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Tension and Compression Load Cell - X-S06 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 20000 lbs (50 to 9070 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-300N-E2-K1-G0 - KZ-011-0400-300N-E2-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers