OMEGA Engineering, Inc. 1" Diameter Compression Load Cell LC304-500

Description
OMEGA’s LC304 Series Load Cell offers the highest output of all miniature load cells. Its small 1" (25 mm) diameter makes it easy to mount in a pocket or on a flat surface. The rugged stainless steel case and high quality construction assure reliability in severe industrial environments.
Request a Quote Datasheet
Description
OMEGA’s LC304 Series Load Cell offers the highest output of all miniature load cells. Its small 1" (25 mm) diameter makes it easy to mount in a pocket or on a flat surface. The rugged stainless steel case and high quality construction assure reliability in severe industrial environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Norwalk, CT, USA
1" Diameter Compression Load Cell
LC304-500
1" Diameter Compression Load Cell LC304-500
OMEGA’s LC304 Series Load Cell offers the highest output of all miniature load cells. Its small 1" (25 mm) diameter makes it easy to mount in a pocket or on a flat surface. The rugged stainless steel case and high quality construction assure reliability in severe industrial environments.

OMEGA’s LC304 Series Load Cell offers the highest output of all miniature load cells. Its small 1" (25 mm) diameter makes it easy to mount in a pocket or on a flat surface. The rugged stainless steel case and high quality construction assure reliability in severe industrial environments.

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC304-500
Force Sensors & Load Cells LC304-500
Load Cells: mini LC300 series

Load Cells: mini LC300 series

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LC304-500-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC304-500-ND
Force Sensors, Load Cells - Industrial 5880-LC304-500-ND
HEAVY DUTY LOAD CELL, COMPRESSIO

HEAVY DUTY LOAD CELL, COMPRESSIO

Buy Now Datasheet
Compression Load Cell, 500Lb, 10Vdc; Load Capacity Omega - 31AC5555 - Newark, An Avnet Company
Chicago, IL, United States
Compression Load Cell, 500Lb, 10Vdc; Load Capacity Omega
31AC5555
Compression Load Cell, 500Lb, 10Vdc; Load Capacity Omega 31AC5555
COMPRESSION LOAD CELL, 500LB, 10VDC; Load Capacity:500lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:107°C; Cell Output mV / V:2; Product Range:LC304 Series RoHS Compliant: No

COMPRESSION LOAD CELL, 500LB, 10VDC; Load Capacity:500lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:107°C; Cell Output mV / V:2; Product Range:LC304 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC304-500 LC304-500 5880-LC304-500-ND 31AC5555
Product Name 1" Diameter Compression Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial Compression Load Cell, 500Lb, 10Vdc; Load Capacity Omega
Force Rating 500 lbs (227 kg) 500 lbs (227 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Force Measured Compression
Package Canister Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge,10lbF/5kgF/50N - M2-10 - Transcat, Inc.
Specs
Force Rating 10 lbs (4.54 kg)
Device Gauge / Indicator
View Details
Force Sensors - EFN30-25KN-C20013 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Tension and Compression Load Cell - X-S07-B - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details