OMEGA Engineering, Inc. 0.75" Diameter Compression Load Cell LC302-50

Description
The LC302 Series is only 3 /4 " (19 mm) in diameter and fits in the smallest places. Its high ±0.5% accuracy and small package solve many industrial force measurement applications. All stainless steel construction and high quality strain gage assures long term reliability in industrial environments.
Request a Quote Datasheet
Description
The LC302 Series is only 3 /4 " (19 mm) in diameter and fits in the smallest places. Its high ±0.5% accuracy and small package solve many industrial force measurement applications. All stainless steel construction and high quality strain gage assures long term reliability in industrial environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.75
Norwalk, CT, USA
0.75" Diameter Compression Load Cell
LC302-50
0.75" Diameter Compression Load Cell LC302-50
The LC302 Series is only 3 /4 " (19 mm) in diameter and fits in the smallest places. Its high ±0.5% accuracy and small package solve many industrial force measurement applications. All stainless steel construction and high quality strain gage assures long term reliability in industrial environments.

The LC302 Series is only 3 /4 " (19 mm) in diameter and fits in the smallest places. Its high ±0.5% accuracy and small package solve many industrial force measurement applications. All stainless steel construction and high quality strain gage assures long term reliability in industrial environments.

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC302-50
Force Sensors & Load Cells LC302-50
Load Cells: mini LC300 series

Load Cells: mini LC300 series

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LC302-50-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC302-50-ND
Force Sensors, Load Cells - Industrial 5880-LC302-50-ND
HIGH QUALITY LOAD CELL, COMPRESS

HIGH QUALITY LOAD CELL, COMPRESS

Buy Now Datasheet
Compression Load Cell, 50Lb, 50Vdc; Load Capacity Omega - 31AC5548 - Newark, An Avnet Company
Chicago, IL, United States
Compression Load Cell, 50Lb, 50Vdc; Load Capacity Omega
31AC5548
Compression Load Cell, 50Lb, 50Vdc; Load Capacity Omega 31AC5548
COMPRESSION LOAD CELL, 50LB, 50VDC; Load Capacity:50lb; Supply Voltage:50VDC; Operating Temperature Min:-54°C; Operating Temperature Max:125°C; Cell Output mV / V:1; Product Range:LC302 Series RoHS Compliant: No

COMPRESSION LOAD CELL, 50LB, 50VDC; Load Capacity:50lb; Supply Voltage:50VDC; Operating Temperature Min:-54°C; Operating Temperature Max:125°C; Cell Output mV / V:1; Product Range:LC302 Series RoHS Compliant: No

Supplier's Site Datasheet
Load Cell, 1Mv / V, 50Lb, 50Vdc Rohs Compliant Omega - 69AJ0428 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell, 1Mv / V, 50Lb, 50Vdc Rohs Compliant Omega
69AJ0428
Load Cell, 1Mv / V, 50Lb, 50Vdc Rohs Compliant Omega 69AJ0428
LOAD CELL, 1MV / V, 50LB, 50VDC ROHS COMPLIANT: NA

LOAD CELL, 1MV / V, 50LB, 50VDC ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC302-50 LC302-50 5880-LC302-50-ND 31AC5548 69AJ0428
Product Name 0.75" Diameter Compression Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial Compression Load Cell, 50Lb, 50Vdc; Load Capacity Omega Load Cell, 1Mv / V, 50Lb, 50Vdc Rohs Compliant Omega
Force Rating 50 lbs (22.68 kg) 50.01 lbs (22.68 kg) 50 lbs (22.68 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Force Measured Compression
Package Canister Miniature
Output Analog Voltage Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Tension and Compression Load Cell - X-S07 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 6000 lbs (50 to 2721 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-50N-E1-K1-G0 - KZ-011-0400-50N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers