OMEGA Engineering, Inc. 0.75" Diameter Compression Load Cell LC302-1K

Description
The LC302 Series is only 3 /4 " (19 mm) in diameter and fits in the smallest places. Its high ±0.5% accuracy and small package solve many industrial force measurement applications. All stainless steel construction and high quality strain gage assures long term reliability in industrial environments.
Request a Quote Datasheet
Description
The LC302 Series is only 3 /4 " (19 mm) in diameter and fits in the smallest places. Its high ±0.5% accuracy and small package solve many industrial force measurement applications. All stainless steel construction and high quality strain gage assures long term reliability in industrial environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.75
Norwalk, CT, USA
0.75" Diameter Compression Load Cell
LC302-1K
0.75" Diameter Compression Load Cell LC302-1K
The LC302 Series is only 3 /4 " (19 mm) in diameter and fits in the smallest places. Its high ±0.5% accuracy and small package solve many industrial force measurement applications. All stainless steel construction and high quality strain gage assures long term reliability in industrial environments.

The LC302 Series is only 3 /4 " (19 mm) in diameter and fits in the smallest places. Its high ±0.5% accuracy and small package solve many industrial force measurement applications. All stainless steel construction and high quality strain gage assures long term reliability in industrial environments.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LC302-1K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC302-1K-ND
Force Sensors, Load Cells - Industrial 5880-LC302-1K-ND
HIGH QUALITY LOAD CELL, COMPRESS

HIGH QUALITY LOAD CELL, COMPRESS

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC302-1K
Force Sensors & Load Cells LC302-1K
Load Cells: mini LC300 series

Load Cells: mini LC300 series

Buy Now
Compression Load Cell, 1000Lb, 50Vdc; Load Capacity Omega - 31AC5544 - Newark, An Avnet Company
Chicago, IL, United States
Compression Load Cell, 1000Lb, 50Vdc; Load Capacity Omega
31AC5544
Compression Load Cell, 1000Lb, 50Vdc; Load Capacity Omega 31AC5544
COMPRESSION LOAD CELL, 1000LB, 50VDC; Load Capacity:1000lb; Supply Voltage:50VDC; Operating Temperature Min:-54°C; Operating Temperature Max:125°C; Cell Output mV / V:1; Product Range:LC302 Series RoHS Compliant: No

COMPRESSION LOAD CELL, 1000LB, 50VDC; Load Capacity:1000lb; Supply Voltage:50VDC; Operating Temperature Min:-54°C; Operating Temperature Max:125°C; Cell Output mV / V:1; Product Range:LC302 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC302-1K 5880-LC302-1K-ND LC302-1K 31AC5544
Product Name 0.75" Diameter Compression Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Compression Load Cell, 1000Lb, 50Vdc; Load Capacity Omega
Force Rating 1000 lbs (454 kg) 1000 lbs (454 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Force Measured Compression
Package Canister Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DFG 500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Compression Load Cell - X-C01-20-4M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 22.05 to 2205 lbs (10 to 1000 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-200N-E2-K1-G1 - KZ-011-0400-200N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers