OMEGA Engineering, Inc. High Accuracy Mini Universal Load Cell LC214-8K

Description
OMEGA’s LC204 Series Load Cell is designed to be surface mounted with the load applied through the mounting stud. The high linearity (0.15%) and all stainless steel construction of the LC204 make it ideal for industrial and commercial weighing and force measuring applications.
Request a Quote Datasheet
Description
OMEGA’s LC204 Series Load Cell is designed to be surface mounted with the load applied through the mounting stud. The high linearity (0.15%) and all stainless steel construction of the LC204 make it ideal for industrial and commercial weighing and force measuring applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy Mini Universal Load Cell - LC214-8K - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Accuracy Mini Universal Load Cell
LC214-8K
High Accuracy Mini Universal Load Cell LC214-8K
OMEGA’s LC204 Series Load Cell is designed to be surface mounted with the load applied through the mounting stud. The high linearity (0.15%) and all stainless steel construction of the LC204 make it ideal for industrial and commercial weighing and force measuring applications.

OMEGA’s LC204 Series Load Cell is designed to be surface mounted with the load applied through the mounting stud. The high linearity (0.15%) and all stainless steel construction of the LC204 make it ideal for industrial and commercial weighing and force measuring applications.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LC214-8K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC214-8K-ND
Force Sensors, Load Cells - Industrial 5880-LC214-8K-ND
LC214-8K

LC214-8K

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC214-8K
Force Sensors & Load Cells LC214-8K
HIGH ACCURACY MINI LOAD CELL

HIGH ACCURACY MINI LOAD CELL

Buy Now

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc.
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC214-8K 5880-LC214-8K-ND LC214-8K
Product Name High Accuracy Mini Universal Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells
Force Rating 8000 lbs (3628 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Tension; Compression
Package Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Surface Stud Mount Load Cell Universal / Tension or Compression - SSM Series - Transducer Techniques, LLC
Specs
Force Rating 50 to 10000 lbs (22.68 to 4535 kg)
Force Measured Tension (optional feature); Compression
Package Pancake
View Details
Ultra-Low Power ASIC - AF-3568 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Automotive, Industrial
View Details
Force Gauge - PCE-DDM 10WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 22480 lbs (10195 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Force Gauges - 2553728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Gauge / Indicator
View Details