OMEGA’s LC204 Series Load Cell is designed to be surface mounted with the load applied through the mounting stud. The high linearity (0.15%) and all stainless steel construction of the LC204 make it ideal for industrial and commercial weighing and force measuring applications.
LC214-50
HIGH ACCURACY MINI LOAD CELL
| OMEGA Engineering, Inc. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors |
| Product Number | LC214-50 | 5880-LC214-50-ND | LC214-50 |
| Product Name | High Accuracy Mini Universal Load Cell | Force Sensors, Load Cells - Industrial | Force Sensors & Load Cells |
| Force Rating | 50 lbs (22.68 kg) | ||
| Accuracy | -2.00 to 2.00 ±% Full Scale | ||
| Force Measured | Tension; Compression | ||
| Package | Miniature | Miniature | |
| Output | Analog Voltage |