OMEGA Engineering, Inc. High Accuracy Mini Universal Load Cell LC214-300

Description
OMEGA’s LC204 Series Load Cell is designed to be surface mounted with the load applied through the mounting stud. The high linearity (0.15%) and all stainless steel construction of the LC204 make it ideal for industrial and commercial weighing and force measuring applications.
Datasheet
Description
OMEGA’s LC204 Series Load Cell is designed to be surface mounted with the load applied through the mounting stud. The high linearity (0.15%) and all stainless steel construction of the LC204 make it ideal for industrial and commercial weighing and force measuring applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy Mini Universal Load Cell - LC214-300 - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Accuracy Mini Universal Load Cell
LC214-300
High Accuracy Mini Universal Load Cell LC214-300
OMEGA’s LC204 Series Load Cell is designed to be surface mounted with the load applied through the mounting stud. The high linearity (0.15%) and all stainless steel construction of the LC204 make it ideal for industrial and commercial weighing and force measuring applications.

OMEGA’s LC204 Series Load Cell is designed to be surface mounted with the load applied through the mounting stud. The high linearity (0.15%) and all stainless steel construction of the LC204 make it ideal for industrial and commercial weighing and force measuring applications.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Force and Load Sensors
Product Number LC214-300
Product Name High Accuracy Mini Universal Load Cell
Force Rating 300 lbs (136 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Tension; Compression
Package Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Digital Force Gauge - M7-5 - Transcat, Inc.
Mark-10 Corporation
Specs
Device Gauge / Indicator
View Details
Force Sensors - EXFTC-200N-C20010 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Compression Load Cell - X-CS10-2M-H12-KL - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 4.41 to 11.03 lbs (2 to 5 kg)
Force Measured Compression
Output Analog Voltage
View Details