OMEGA Engineering, Inc. High Accuracy Mini Universal Load Cell LC214-2.5K

Description
OMEGA’s LC204 Series Load Cell is designed to be surface mounted with the load applied through the mounting stud. The high linearity (0.15%) and all stainless steel construction of the LC204 make it ideal for industrial and commercial weighing and force measuring applications.
Request a Quote Datasheet
Description
OMEGA’s LC204 Series Load Cell is designed to be surface mounted with the load applied through the mounting stud. The high linearity (0.15%) and all stainless steel construction of the LC204 make it ideal for industrial and commercial weighing and force measuring applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy Mini Universal Load Cell - LC214-2.5K - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Accuracy Mini Universal Load Cell
LC214-2.5K
High Accuracy Mini Universal Load Cell LC214-2.5K
OMEGA’s LC204 Series Load Cell is designed to be surface mounted with the load applied through the mounting stud. The high linearity (0.15%) and all stainless steel construction of the LC204 make it ideal for industrial and commercial weighing and force measuring applications.

OMEGA’s LC204 Series Load Cell is designed to be surface mounted with the load applied through the mounting stud. The high linearity (0.15%) and all stainless steel construction of the LC204 make it ideal for industrial and commercial weighing and force measuring applications.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LC214-2.5K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC214-2.5K-ND
Force Sensors, Load Cells - Industrial 5880-LC214-2.5K-ND
LC214-2.5K

LC214-2.5K

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC214-2.5K
Force Sensors & Load Cells LC214-2.5K
HIGH ACCURACY MINI LOAD CELL

HIGH ACCURACY MINI LOAD CELL

Buy Now

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc.
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC214-2.5K 5880-LC214-2.5K-ND LC214-2.5K
Product Name High Accuracy Mini Universal Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells
Force Rating 2500 lbs (1134 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Tension; Compression
Package Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Donut Compression Load Cell (1.00 O.D.) - THA Series - Transducer Techniques, LLC
Specs
Force Rating 50 to 500 lbs (22.68 to 227 kg)
Force Measured Compression
Package Donut / Washer
View Details
MEMS Force Sensor - FT-7600 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Solid-State Buttons, Smart Phones/Tablets, Smart Surfaces, Touch Displays, Weight Scales, White Goods, Wearables, Gaming, Controllers, Smart Home
View Details
Force Gauge - PCE-CS 300 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 661 lbs (300 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Force Gauges - 559763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Device Gauge / Indicator
View Details