OMEGA Engineering, Inc. Miniature Dual Stud Mount Load Cell LC213-50

Description
OMEGA’s LC203 Series is a high accuracy, miniature, low profile industrial load cell. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gages plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.
Request a Quote Datasheet
Description
OMEGA’s LC203 Series is a high accuracy, miniature, low profile industrial load cell. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gages plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Dual Stud Mount Load Cell - LC213-50 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Miniature Dual Stud Mount Load Cell
LC213-50
Miniature Dual Stud Mount Load Cell LC213-50
OMEGA’s LC203 Series is a high accuracy, miniature, low profile industrial load cell. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gages plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.

OMEGA’s LC203 Series is a high accuracy, miniature, low profile industrial load cell. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gages plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LC213-50-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC213-50-ND
Force Sensors, Load Cells - Industrial 5880-LC213-50-ND
LC213-50

LC213-50

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC213-50
Force Sensors & Load Cells LC213-50
MINI LOAD CELL DUAL STUD MOUNT

MINI LOAD CELL DUAL STUD MOUNT

Buy Now

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc.
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC213-50 5880-LC213-50-ND LC213-50
Product Name Miniature Dual Stud Mount Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells
Force Rating 50 lbs (22.68 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Tension; Compression
Package Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Tension and Compression Load Cell - X-S03-A - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-200N-E1-K6-G0 - KZ-011-0400-200N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers