OMEGA Engineering, Inc. Miniature Dual Stud Mount Load Cell LC213-1K

Description
OMEGA’s LC203 Series is a high accuracy, miniature, low profile industrial load cell. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gages plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.
Request a Quote Datasheet
Description
OMEGA’s LC203 Series is a high accuracy, miniature, low profile industrial load cell. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gages plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Dual Stud Mount Load Cell - LC213-1K - OMEGA Engineering, Inc.
Norwalk, CT, USA
Miniature Dual Stud Mount Load Cell
LC213-1K
Miniature Dual Stud Mount Load Cell LC213-1K
OMEGA’s LC203 Series is a high accuracy, miniature, low profile industrial load cell. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gages plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.

OMEGA’s LC203 Series is a high accuracy, miniature, low profile industrial load cell. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gages plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC213-1K
Force Sensors & Load Cells LC213-1K
MINI LOAD CELL DUAL STUD MOUNT

MINI LOAD CELL DUAL STUD MOUNT

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LC213-1K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC213-1K-ND
Force Sensors, Load Cells - Industrial 5880-LC213-1K-ND
UNIVERSAL MINIATURE LOAD CELL, T

UNIVERSAL MINIATURE LOAD CELL, T

Buy Now Datasheet
Sensor, Load Cell, 1K Lb, 2Mv/v; Load Capacity Omega - 04X5665 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Load Cell, 1K Lb, 2Mv/v; Load Capacity Omega
04X5665
Sensor, Load Cell, 1K Lb, 2Mv/v; Load Capacity Omega 04X5665
SENSOR, LOAD CELL, 1K LB, 2MV/V; Load Capacity:1000lb; Supply Voltage:15VDC; Operating Temperature Min:-46°C; Operating Temperature Max:107°C; Cell Output mV / V:2; Product Range:LC213 Series; External Depth:33mm RoHS Compliant: No

SENSOR, LOAD CELL, 1K LB, 2MV/V; Load Capacity:1000lb; Supply Voltage:15VDC; Operating Temperature Min:-46°C; Operating Temperature Max:107°C; Cell Output mV / V:2; Product Range:LC213 Series; External Depth:33mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC213-1K LC213-1K 5880-LC213-1K-ND 04X5665
Product Name Miniature Dual Stud Mount Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial Sensor, Load Cell, 1K Lb, 2Mv/v; Load Capacity Omega
Force Rating 1000 lbs (454 kg) 1000 lbs (454 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Tension; Compression
Package Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 20024479-00 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
2 suppliers
Force Gauge - PCE-FM200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44.08 lbs (19.99 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
View Details
Digi Force Gauge, 50lb/25kg/250N - M2-50 - Transcat, Inc.
Specs
Force Rating 50 lbs (22.68 kg)
Device Gauge / Indicator
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL201 - ABB Measurement & Analytics
Specs
Force Rating 2248 to 22480 lbs (1020 to 10195 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details