OMEGA Engineering, Inc. Miniature Dual Stud Mount Load Cell LC213-100

Description
OMEGA’s LC203 Series is a high accuracy, miniature, low profile industrial load cell. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gages plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.
Request a Quote Datasheet
Description
OMEGA’s LC203 Series is a high accuracy, miniature, low profile industrial load cell. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gages plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Dual Stud Mount Load Cell - LC213-100 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Miniature Dual Stud Mount Load Cell
LC213-100
Miniature Dual Stud Mount Load Cell LC213-100
OMEGA’s LC203 Series is a high accuracy, miniature, low profile industrial load cell. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gages plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.

OMEGA’s LC203 Series is a high accuracy, miniature, low profile industrial load cell. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gages plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LC213-100-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC213-100-ND
Force Sensors, Load Cells - Industrial 5880-LC213-100-ND
UNIVERSAL MINIATURE LOAD CELL, T

UNIVERSAL MINIATURE LOAD CELL, T

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC213-100
Force Sensors & Load Cells LC213-100
MINI LOAD CELL DUAL STUD MOUNT

MINI LOAD CELL DUAL STUD MOUNT

Buy Now

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc.
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC213-100 5880-LC213-100-ND LC213-100
Product Name Miniature Dual Stud Mount Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells
Force Rating 100 lbs (45.35 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Tension; Compression
Package Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - DF-8800 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Solid-State Buttons, Smart Phones/Tablets, Smart Surfaces, Touch Displays, Weight Scales, White Goods, Wearables, Gaming, Controllers, Smart Home
View Details
STL Series - STL-40 - Strainsert
Specs
Force Rating 80000 lbs (36281 kg)
Force Measured Tension
Package Link
View Details
Model RM Tension Load Cell - SLC-RM010000 - RDP Electrosense
Specs
Force Measured Tension
Output Analog Voltage
Device Sensor Element / Chip
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details