OMEGA Engineering, Inc. Miniature Dual Stud Mount Load Cell LC203-2K

Description
OMEGA’s LC203 Series is a high accuracy, miniature, low profile industrial load cell. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gages plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.
Request a Quote Datasheet
Description
OMEGA’s LC203 Series is a high accuracy, miniature, low profile industrial load cell. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gages plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Dual Stud Mount Load Cell - LC203-2K - OMEGA Engineering, Inc.
Norwalk, CT, USA
Miniature Dual Stud Mount Load Cell
LC203-2K
Miniature Dual Stud Mount Load Cell LC203-2K
OMEGA’s LC203 Series is a high accuracy, miniature, low profile industrial load cell. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gages plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.

OMEGA’s LC203 Series is a high accuracy, miniature, low profile industrial load cell. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gages plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LC203-2K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC203-2K-ND
Force Sensors, Load Cells - Industrial 5880-LC203-2K-ND
UNIVERSAL MINIATURE LOAD CELL, T

UNIVERSAL MINIATURE LOAD CELL, T

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC203-2K
Force Sensors & Load Cells LC203-2K
MINI LOAD CELL DUAL STUD MOUNT

MINI LOAD CELL DUAL STUD MOUNT

Buy Now

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc.
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC203-2K 5880-LC203-2K-ND LC203-2K
Product Name Miniature Dual Stud Mount Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells
Force Rating 2000 lbs (907 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Tension; Compression
Package Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - QM95000Q - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Automotive, Industrial, Smart Surfaces, Displays
View Details
Metric Universal Load Cells - FL400UM - Strainsert
Specs
Force Rating 400144 lbs (181471 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Model 43 Compression Load Cell - SLC43/000100 - RDP Electrosense
Specs
Force Rating 100 lbs (45.35 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details