OMEGA Engineering, Inc. Miniature Dual Stud Mount Load Cell LC203-1K

Description
OMEGA’s LC203 Series is a high accuracy, miniature, low profile industrial load cell. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gages plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.
Request a Quote Datasheet
Description
OMEGA’s LC203 Series is a high accuracy, miniature, low profile industrial load cell. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gages plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Dual Stud Mount Load Cell - LC203-1K - OMEGA Engineering, Inc.
Norwalk, CT, USA
Miniature Dual Stud Mount Load Cell
LC203-1K
Miniature Dual Stud Mount Load Cell LC203-1K
OMEGA’s LC203 Series is a high accuracy, miniature, low profile industrial load cell. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gages plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.

OMEGA’s LC203 Series is a high accuracy, miniature, low profile industrial load cell. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gages plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC203-1K
Force Sensors & Load Cells LC203-1K
Load Cells: mini ss LC200 series

Load Cells: mini ss LC200 series

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LC203-1K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC203-1K-ND
Force Sensors, Load Cells - Industrial 5880-LC203-1K-ND
UNIVERSAL MINIATURE LOAD CELL, T

UNIVERSAL MINIATURE LOAD CELL, T

Buy Now Datasheet
Sensor, Load Cell, 1K Lb, 2Mv/v; Load Capacity Omega - 04X5659 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Load Cell, 1K Lb, 2Mv/v; Load Capacity Omega
04X5659
Sensor, Load Cell, 1K Lb, 2Mv/v; Load Capacity Omega 04X5659
SENSOR, LOAD CELL, 1K LB, 2MV/V; Load Capacity:1000lb; Supply Voltage:15VDC; Operating Temperature Min:-46°C; Operating Temperature Max:107°C; Cell Output mV / V:2; Product Range:LC203 Series; External Depth:33mm RoHS Compliant: No

SENSOR, LOAD CELL, 1K LB, 2MV/V; Load Capacity:1000lb; Supply Voltage:15VDC; Operating Temperature Min:-46°C; Operating Temperature Max:107°C; Cell Output mV / V:2; Product Range:LC203 Series; External Depth:33mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC203-1K LC203-1K 5880-LC203-1K-ND 04X5659
Product Name Miniature Dual Stud Mount Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial Sensor, Load Cell, 1K Lb, 2Mv/v; Load Capacity Omega
Force Rating 1000 lbs (454 kg) 1000 lbs (454 kg) 1000 lbs (454 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Tension; Compression
Package Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - DF-8100 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Earbuds, Wearables, Personal Care, Stylus, Touchpads, AR/VR, e-Bikes, e-Scooters, Industrial
View Details
Tension and Compression Load Cell - X-S05-25 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 220 lbs (5 to 100 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-200N-E1-K1-G0 - KZ-011-0400-200N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers