OMEGA Engineering, Inc. Miniature Universal Load Cell LC202-100

Description
OMEGA’s LC202 Series Load Cell offers the designer a compact series with ranges from 50 lb to 10,000 lb and accuracy of 0.25%. The all stainless steel construction and rugged design assure long life in industrial and commercial applications.
Request a Quote Datasheet
Description
OMEGA’s LC202 Series Load Cell offers the designer a compact series with ranges from 50 lb to 10,000 lb and accuracy of 0.25%. The all stainless steel construction and rugged design assure long life in industrial and commercial applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Universal Load Cell - LC202-100 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Miniature Universal Load Cell
LC202-100
Miniature Universal Load Cell LC202-100
OMEGA’s LC202 Series Load Cell offers the designer a compact series with ranges from 50 lb to 10,000 lb and accuracy of 0.25%. The all stainless steel construction and rugged design assure long life in industrial and commercial applications.

OMEGA’s LC202 Series Load Cell offers the designer a compact series with ranges from 50 lb to 10,000 lb and accuracy of 0.25%. The all stainless steel construction and rugged design assure long life in industrial and commercial applications.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LC202-100-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC202-100-ND
Force Sensors, Load Cells - Industrial 5880-LC202-100-ND
UNIVERSAL MINIATURE LOAD CELL, T

UNIVERSAL MINIATURE LOAD CELL, T

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC202-100
Force Sensors & Load Cells LC202-100
Load Cells: mini ss LC200 series

Load Cells: mini ss LC200 series

Buy Now
Comprsn/tension Load Cell, 100Lb, 10Vdc; Load Capacity Omega - 31AC5533 - Newark, An Avnet Company
Chicago, IL, United States
Comprsn/tension Load Cell, 100Lb, 10Vdc; Load Capacity Omega
31AC5533
Comprsn/tension Load Cell, 100Lb, 10Vdc; Load Capacity Omega 31AC5533
COMPRSN/TENSION LOAD CELL, 100LB, 10VDC; Load Capacity:100lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LC202 Series RoHS Compliant: No

COMPRSN/TENSION LOAD CELL, 100LB, 10VDC; Load Capacity:100lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LC202 Series RoHS Compliant: No

Supplier's Site Datasheet
Load Cell, Miniature, Univ, 100Lb, 10Vdc Rohs Compliant Omega - 73AJ8205 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell, Miniature, Univ, 100Lb, 10Vdc Rohs Compliant Omega
73AJ8205
Load Cell, Miniature, Univ, 100Lb, 10Vdc Rohs Compliant Omega 73AJ8205
LOAD CELL, MINIATURE, UNIV, 100LB, 10VDC ROHS COMPLIANT: NO

LOAD CELL, MINIATURE, UNIV, 100LB, 10VDC ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC202-100 5880-LC202-100-ND LC202-100 31AC5533 73AJ8205
Product Name Miniature Universal Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Comprsn/tension Load Cell, 100Lb, 10Vdc; Load Capacity Omega Load Cell, Miniature, Univ, 100Lb, 10Vdc Rohs Compliant Omega
Force Rating 100 lbs (45.35 kg) 100 lbs (45.36 kg) 100 lbs (45.35 kg)
Accuracy -0.25 to 0.25 ±% Full Scale
Force Measured Tension; Compression
Package Miniature Miniature
Output Analog Voltage Resistive
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL211 - ABB Measurement & Analytics
Specs
Force Rating 4496 to 11240 lbs (2039 to 5098 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details
Compression Load Cell - X-CS15-I-H9-2M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 4.41 to 44.1 lbs (2 to 20 kg)
Force Measured Compression
Output Analog Voltage
View Details