OMEGA Engineering, Inc. High Output Canister Load Cell LC1112-25K

Description
• FM and CSA Approved Intrinsically Safe • Optional FM and CSA Approved for Hazardous Locations • 5-Point Calibration with 59 kOhm Shunt Cal Data Included (Calibrated in Tension) • Dual Bridge Models Available • High Accuracy
Datasheet
Description
• FM and CSA Approved Intrinsically Safe • Optional FM and CSA Approved for Hazardous Locations • 5-Point Calibration with 59 kOhm Shunt Cal Data Included (Calibrated in Tension) • Dual Bridge Models Available • High Accuracy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Output Canister Load Cell - LC1112-25K - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Output Canister Load Cell
LC1112-25K
High Output Canister Load Cell LC1112-25K
• FM and CSA Approved Intrinsically Safe • Optional FM and CSA Approved for Hazardous Locations • 5-Point Calibration with 59 kOhm Shunt Cal Data Included (Calibrated in Tension) • Dual Bridge Models Available • High Accuracy
•FM and CSA Approved Intrinsically Safe
•Optional FM and CSA Approved for Hazardous Locations
•5-Point Calibration with 59 kOhm Shunt Cal Data Included (Calibrated in Tension)
•Dual Bridge Models Available
•High Accuracy
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Force and Load Sensors
Product Number LC1112-25K
Product Name High Output Canister Load Cell
Force Rating 25000 lbs (11338 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension; Compression
Package Canister
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - QM95000Q - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Automotive, Industrial, Smart Surfaces, Displays
View Details
Compression Load Cell - X-C08-H30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 1102 lbs (5 to 500 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-300N-E1-K6-G0 - KZ-011-0400-300N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers