OMEGA Engineering, Inc. S-Beam Load Cell LC111-500

Description
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • Calibrated in Tension • 5-Point Calibration Included • Rod Ends and Load Buttons Available
Request a Quote Datasheet
Description
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • Calibrated in Tension • 5-Point Calibration Included • Rod Ends and Load Buttons Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
S-Beam Load Cell - LC111-500 - OMEGA Engineering, Inc.
Norwalk, CT, USA
S-Beam Load Cell
LC111-500
S-Beam Load Cell LC111-500
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • Calibrated in Tension • 5-Point Calibration Included • Rod Ends and Load Buttons Available
•FM Intrinsically Safe
•All Stainless Steel for Harsh Industrial Applications
•0.25% Interchangeable for Multiple Load Cell Applications
•Calibrated in Tension
•5-Point Calibration Included
•Rod Ends and Load Buttons Available
Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LC111-500-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC111-500-ND
Force Sensors, Load Cells - Industrial 5880-LC111-500-ND
LC111-500

LC111-500

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC111-500
Force Sensors & Load Cells LC111-500
STAINLESS STEEL WITH CONNECTOR

STAINLESS STEEL WITH CONNECTOR

Buy Now
Comprsn/tension Load Cell, 500Lb, 10Vdc; Load Capacity Omega - 31AC5526 - Newark, An Avnet Company
Chicago, IL, United States
Comprsn/tension Load Cell, 500Lb, 10Vdc; Load Capacity Omega
31AC5526
Comprsn/tension Load Cell, 500Lb, 10Vdc; Load Capacity Omega 31AC5526
COMPRSN/TENSION LOAD CELL, 500LB, 10VDC; Load Capacity:500lb; Supply Voltage:10VDC; Operating Temperature Min:-40°C; Operating Temperature Max:93°C; Cell Output mV / V:3; Product Range:LC111 Series RoHS Compliant: No

COMPRSN/TENSION LOAD CELL, 500LB, 10VDC; Load Capacity:500lb; Supply Voltage:10VDC; Operating Temperature Min:-40°C; Operating Temperature Max:93°C; Cell Output mV / V:3; Product Range:LC111 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC111-500 5880-LC111-500-ND LC111-500 31AC5526
Product Name S-Beam Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Comprsn/tension Load Cell, 500Lb, 10Vdc; Load Capacity Omega
Force Rating 500 lbs (227 kg) 500 lbs (227 kg)
Accuracy -0.03 to 0.03 ±% Full Scale
Force Measured Tension; Compression
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Ergonomics force gauge, 100 lbF / 500 N - ME-100 - Transcat, Inc.
Specs
Force Rating 100 lbs (45.35 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Force Sensor Elements - 20009605-69 - TE Connectivity
Specs
Device Sensor Element / Chip
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Compression Load Cell - X-C02-3M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Measured Compression
Device Sensor / Transducer
Technology Strain Gauge
View Details