OMEGA Engineering, Inc. S-Beam Load Cell LC111-25

Description
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • Calibrated in Tension • 5-Point Calibration Included • Rod Ends and Load Buttons Available
Request a Quote Datasheet
Description
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • Calibrated in Tension • 5-Point Calibration Included • Rod Ends and Load Buttons Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
S-Beam Load Cell - LC111-25 - OMEGA Engineering, Inc.
Norwalk, CT, USA
S-Beam Load Cell
LC111-25
S-Beam Load Cell LC111-25
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • Calibrated in Tension • 5-Point Calibration Included • Rod Ends and Load Buttons Available
•FM Intrinsically Safe
•All Stainless Steel for Harsh Industrial Applications
•0.25% Interchangeable for Multiple Load Cell Applications
•Calibrated in Tension
•5-Point Calibration Included
•Rod Ends and Load Buttons Available
Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC111-25
Force Sensors & Load Cells LC111-25
STAINLESS STEEL WITH CONNECTOR

STAINLESS STEEL WITH CONNECTOR

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LC111-25-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC111-25-ND
Force Sensors, Load Cells - Industrial 5880-LC111-25-ND
LC111-25

LC111-25

Buy Now Datasheet
Beam Load Cell, 25Lb, 15Vdc; Load Capacity Omega - 71AC1679 - Newark, An Avnet Company
Chicago, IL, United States
Beam Load Cell, 25Lb, 15Vdc; Load Capacity Omega
71AC1679
Beam Load Cell, 25Lb, 15Vdc; Load Capacity Omega 71AC1679
BEAM LOAD CELL, 25LB, 15VDC; Load Capacity:25lb; Supply Voltage:15VDC; Operating Temperature Min:-40°C; Operating Temperature Max:93°C; Cell Output mV / V:3; Product Range:LC111 Series RoHS Compliant: Yes

BEAM LOAD CELL, 25LB, 15VDC; Load Capacity:25lb; Supply Voltage:15VDC; Operating Temperature Min:-40°C; Operating Temperature Max:93°C; Cell Output mV / V:3; Product Range:LC111 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC111-25 LC111-25 5880-LC111-25-ND 71AC1679
Product Name S-Beam Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial Beam Load Cell, 25Lb, 15Vdc; Load Capacity Omega
Force Rating 25 lbs (11.34 kg) 25 lbs (11.34 kg)
Accuracy -0.03 to 0.03 ±% Full Scale
Force Measured Tension; Compression
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Accurate / High Reliable Marine & Industrial Clevis Load Pin Load Cell - CLP Series - Transducer Techniques, LLC
Specs
Force Rating 750 to 200000 lbs (340 to 90703 kg)
Force Measured Tension (optional feature); Compression
Package Load Pin
View Details
Integrated MEMS Force Sensor - DF-8805 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; For Automotive Applications General Purpose Solid-State Buttons, Smart Surfaces, 3D Touch Displays
View Details
Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details
Force Gauges - 2553735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Gauge / Indicator
View Details