OMEGA Engineering, Inc. Force Sensors, Load Cells - Industrial LC107-15

Description
S-BEAM MINIATURE LOAD CELL, TENS
Request a Quote Datasheet
Description
S-BEAM MINIATURE LOAD CELL, TENS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors, Load Cells - Industrial - 5880-LC107-15-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC107-15-ND
Force Sensors, Load Cells - Industrial 5880-LC107-15-ND
S-BEAM MINIATURE LOAD CELL, TENS

S-BEAM MINIATURE LOAD CELL, TENS

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC107-15
Force Sensors & Load Cells LC107-15
S-BEAM STYLE LOADCELL, 15 LBS

S-BEAM STYLE LOADCELL, 15 LBS

Buy Now
Load Cell, S-Beam, 15Lb, 2Mv/v, 5Vdc; Load Capacity Omega - 25AK9148 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell, S-Beam, 15Lb, 2Mv/v, 5Vdc; Load Capacity Omega
25AK9148
Load Cell, S-Beam, 15Lb, 2Mv/v, 5Vdc; Load Capacity Omega 25AK9148
LOAD CELL, S-BEAM, 15LB, 2MV/V, 5VDC; Load Capacity:15lb; Supply Voltage:5VDC; Operating Temperature Min:-40°C; Operating Temperature Max:93°C; Cell Output mV / V:2; Product Range:LC107 Series RoHS Compliant: Yes

LOAD CELL, S-BEAM, 15LB, 2MV/V, 5VDC; Load Capacity:15lb; Supply Voltage:5VDC; Operating Temperature Min:-40°C; Operating Temperature Max:93°C; Cell Output mV / V:2; Product Range:LC107 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number 5880-LC107-15-ND LC107-15 25AK9148
Product Name Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Load Cell, S-Beam, 15Lb, 2Mv/v, 5Vdc; Load Capacity Omega
Force Rating 15 lbs (6.8 kg) 15 lbs (6.8 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Economical Beading Beam Load Cell - EBB Series - Transducer Techniques, LLC
Specs
Force Rating 1 to 10 lbs (0.4535 to 4.54 kg)
Shear Type Bending Beam
Output Analog Voltage
View Details
Integrated MEMS Force Sensor - DF-8805 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; For Automotive Applications General Purpose Solid-State Buttons, Smart Surfaces, 3D Touch Displays
View Details
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Force Gauges - 559717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 1.00 ±% Full Scale
Device Gauge / Indicator
View Details