OMEGA Engineering, Inc. Aluminum S-Beam Load Cell LC105-250

Description
• FM Intrinsically Safe • Aluminum for Light Weight and Durability • Calibrated in Tension • 5-Point Calibration with 59 kOhm Shunt Cal Data Included • IP65 Level Protection • LC105 Cable Style or LC115 Connector Style
Datasheet
Description
• FM Intrinsically Safe • Aluminum for Light Weight and Durability • Calibrated in Tension • 5-Point Calibration with 59 kOhm Shunt Cal Data Included • IP65 Level Protection • LC105 Cable Style or LC115 Connector Style
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum S-Beam Load Cell - LC105-250 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Aluminum S-Beam Load Cell
LC105-250
Aluminum S-Beam Load Cell LC105-250
• FM Intrinsically Safe • Aluminum for Light Weight and Durability • Calibrated in Tension • 5-Point Calibration with 59 kOhm Shunt Cal Data Included • IP65 Level Protection • LC105 Cable Style or LC115 Connector Style
•FM Intrinsically Safe
•Aluminum for Light Weight and Durability
•Calibrated in Tension
•5-Point Calibration with 59 kOhm Shunt Cal Data Included
•IP65 Level Protection
•LC105 Cable Style or LC115 Connector Style
Buy Now Datasheet
Comprsn/tension Load Cell, 250Lb, 10Vdc; Load Capacity Omega - 31AC5523 - Newark, An Avnet Company
Chicago, IL, United States
Comprsn/tension Load Cell, 250Lb, 10Vdc; Load Capacity Omega
31AC5523
Comprsn/tension Load Cell, 250Lb, 10Vdc; Load Capacity Omega 31AC5523
COMPRSN/TENSION LOAD CELL, 250LB, 10VDC; Load Capacity:250lb; Supply Voltage:10VDC; Operating Temperature Min:-40°C; Operating Temperature Max:93°C; Cell Output mV / V:3; Product Range:LC105 Series RoHS Compliant: No

COMPRSN/TENSION LOAD CELL, 250LB, 10VDC; Load Capacity:250lb; Supply Voltage:10VDC; Operating Temperature Min:-40°C; Operating Temperature Max:93°C; Cell Output mV / V:3; Product Range:LC105 Series RoHS Compliant: No

Supplier's Site Datasheet
Load Cell - 109117402 - Radwell International
Willingboro, NJ, United States
Load Cell
109117402
Load Cell 109117402
COMPRSN/TENSION LOAD CELL, 250LB, 10VDC; LOAD CAPACITY:250LB; SUPPLY VOLTAGE:10VDC; OPERATING TEMPERATURE MIN:-40°C; OPERATING TEMPERATURE MAX:93°C; CELL OUTPUT MV / V:3; PRODUCT RANGE:LC105 SERIES ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

COMPRSN/TENSION LOAD CELL, 250LB, 10VDC; LOAD CAPACITY:250LB; SUPPLY VOLTAGE:10VDC; OPERATING TEMPERATURE MIN:-40°C; OPERATING TEMPERATURE MAX:93°C; CELL OUTPUT MV / V:3; PRODUCT RANGE:LC105 SERIES ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Newark, An Avnet Company Radwell International
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC105-250 31AC5523 109117402
Product Name Aluminum S-Beam Load Cell Comprsn/tension Load Cell, 250Lb, 10Vdc; Load Capacity Omega Load Cell
Force Rating 250 lbs (113 kg) 250 lbs (113 kg)
Accuracy -0.03 to 0.03 ±% Full Scale
Force Measured Tension; Compression
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

100lb/50kg/500N Force Gauge - M3-100 - Transcat, Inc.
Specs
Force Rating 100 lbs (45.35 kg)
Device Gauge / Indicator
View Details
Force Sensors - 10215931-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Tension and Compression Load Cell - X-S05-13 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 220 lbs (5 to 100 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details