OMEGA Engineering, Inc. Force Sensors & Load Cells LC103B-50

Description
Load Cells: S-beams LC100 series
Request a Quote Datasheet
Description
Load Cells: S-beams LC100 series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC103B-50
Force Sensors & Load Cells LC103B-50
Load Cells: S-beams LC100 series

Load Cells: S-beams LC100 series

Buy Now
S Beam Load Cell, 50Lb, 12Vdc; Load Capacity Omega - 32AH7802 - Newark, An Avnet Company
Chicago, IL, United States
S Beam Load Cell, 50Lb, 12Vdc; Load Capacity Omega
32AH7802
S Beam Load Cell, 50Lb, 12Vdc; Load Capacity Omega 32AH7802
S BEAM LOAD CELL, 50LB, 12VDC; Load Capacity:50lb; Supply Voltage:12VDC; Operating Temperature Min:-35°C; Operating Temperature Max:65°C; Cell Output mV / V:3; Product Range:LC103B Series RoHS Compliant: Yes

S BEAM LOAD CELL, 50LB, 12VDC; Load Capacity:50lb; Supply Voltage:12VDC; Operating Temperature Min:-35°C; Operating Temperature Max:65°C; Cell Output mV / V:3; Product Range:LC103B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors
Product Number LC103B-50 32AH7802
Product Name Force Sensors & Load Cells S Beam Load Cell, 50Lb, 12Vdc; Load Capacity Omega
Package S-beam
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-50N-E2-K1-G1 - KZ-011-0400-50N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL101 - ABB Measurement & Analytics
Specs
Force Rating 112 to 4496 lbs (50.98 to 2039 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
10lb/5kg/50N Force Gauge - M3-10 - Transcat, Inc.
Specs
Force Rating 10 lbs (4.54 kg)
Device Gauge / Indicator
View Details