OMEGA Engineering, Inc. Force Sensors, Load Cells - Industrial LC103B-20K

Description
S-BEAM LOAD CELL, TENSION/COMPRE
Request a Quote Datasheet
Description
S-BEAM LOAD CELL, TENSION/COMPRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors, Load Cells - Industrial - 5880-LC103B-20K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC103B-20K-ND
Force Sensors, Load Cells - Industrial 5880-LC103B-20K-ND
S-BEAM LOAD CELL, TENSION/COMPRE

S-BEAM LOAD CELL, TENSION/COMPRE

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC103B-20K
Force Sensors & Load Cells LC103B-20K
Load Cells: S-beams LC100 series

Load Cells: S-beams LC100 series

Buy Now
S Beam Load Cell, 20000Lb, 12Vdc; Load Capacity Omega - 32AH7798 - Newark, An Avnet Company
Chicago, IL, United States
S Beam Load Cell, 20000Lb, 12Vdc; Load Capacity Omega
32AH7798
S Beam Load Cell, 20000Lb, 12Vdc; Load Capacity Omega 32AH7798
S BEAM LOAD CELL, 20000LB, 12VDC; Load Capacity:20000lb; Supply Voltage:12VDC; Operating Temperature Min:-35°C; Operating Temperature Max:65°C; Cell Output mV / V:3; Product Range:LC103B Series RoHS Compliant: Yes

S BEAM LOAD CELL, 20000LB, 12VDC; Load Capacity:20000lb; Supply Voltage:12VDC; Operating Temperature Min:-35°C; Operating Temperature Max:65°C; Cell Output mV / V:3; Product Range:LC103B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number 5880-LC103B-20K-ND LC103B-20K 32AH7798
Product Name Force Sensors, Load Cells - Industrial Force Sensors & Load Cells S Beam Load Cell, 20000Lb, 12Vdc; Load Capacity Omega
Force Rating 20004 lbs (9072 kg) 20000 lbs (9070 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-FM200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44.08 lbs (19.99 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
View Details
Tension and Compression Load Cell - X-S07-Q-15 - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-50N-E0-K1-G0 - KZ-011-0400-50N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers