OMEGA Engineering, Inc. Force Sensors & Load Cells LC103B-1K

Description
Load Cells: S-beams LC100 series
Request a Quote Datasheet
Description
Load Cells: S-beams LC100 series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC103B-1K
Force Sensors & Load Cells LC103B-1K
Load Cells: S-beams LC100 series

Load Cells: S-beams LC100 series

Buy Now
S Beam Load Cell, 1000Lb, 12Vdc; Load Capacity Omega - 32AH7794 - Newark, An Avnet Company
Chicago, IL, United States
S Beam Load Cell, 1000Lb, 12Vdc; Load Capacity Omega
32AH7794
S Beam Load Cell, 1000Lb, 12Vdc; Load Capacity Omega 32AH7794
S BEAM LOAD CELL, 1000LB, 12VDC; Load Capacity:1000lb; Supply Voltage:12VDC; Operating Temperature Min:-35°C; Operating Temperature Max:65°C; Cell Output mV / V:3; Product Range:LC103B Series RoHS Compliant: Yes

S BEAM LOAD CELL, 1000LB, 12VDC; Load Capacity:1000lb; Supply Voltage:12VDC; Operating Temperature Min:-35°C; Operating Temperature Max:65°C; Cell Output mV / V:3; Product Range:LC103B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors
Product Number LC103B-1K 32AH7794
Product Name Force Sensors & Load Cells S Beam Load Cell, 1000Lb, 12Vdc; Load Capacity Omega
Package S-beam
Unlock Full Specs
to access all available technical data

Similar Products

Pressductor PillowBlock Load cells - horizontal force measurement - PFTL101 - ABB Measurement & Analytics
Specs
Force Rating 112 to 4496 lbs (50.98 to 2039 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Compression Load Cell - X-CS15-I-H9-2M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 4.41 to 44.1 lbs (2 to 20 kg)
Force Measured Compression
Output Analog Voltage
View Details
Force Gauge - PCE-DDM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 22480 lbs (10195 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details