OMEGA Engineering, Inc. Force Sensors, Load Cells - Industrial LC103B-10K

Description
SENSOR FORCE 4535.92KGF S-BEAM
Request a Quote Datasheet
Description
SENSOR FORCE 4535.92KGF S-BEAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors, Load Cells - Industrial - 5880-LC103B-10K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC103B-10K-ND
Force Sensors, Load Cells - Industrial 5880-LC103B-10K-ND
SENSOR FORCE 4535.92KGF S-BEAM

SENSOR FORCE 4535.92KGF S-BEAM

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC103B-10K
Force Sensors & Load Cells LC103B-10K
Load Cells: S-beams LC100 series

Load Cells: S-beams LC100 series

Buy Now
S Beam Load Cell, 10000Lb, 12Vdc; Load Capacity Omega - 32AH7795 - Newark, An Avnet Company
Chicago, IL, United States
S Beam Load Cell, 10000Lb, 12Vdc; Load Capacity Omega
32AH7795
S Beam Load Cell, 10000Lb, 12Vdc; Load Capacity Omega 32AH7795
S BEAM LOAD CELL, 10000LB, 12VDC; Load Capacity:10000lb; Supply Voltage:12VDC; Operating Temperature Min:-35°C; Operating Temperature Max:65°C; Cell Output mV / V:3; Product Range:LC103B Series RoHS Compliant: Yes

S BEAM LOAD CELL, 10000LB, 12VDC; Load Capacity:10000lb; Supply Voltage:12VDC; Operating Temperature Min:-35°C; Operating Temperature Max:65°C; Cell Output mV / V:3; Product Range:LC103B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number 5880-LC103B-10K-ND LC103B-10K 32AH7795
Product Name Force Sensors, Load Cells - Industrial Force Sensors & Load Cells S Beam Load Cell, 10000Lb, 12Vdc; Load Capacity Omega
Force Rating 10002 lbs (4536 kg) 10000 lbs (4535 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL201 - ABB Measurement & Analytics
Specs
Force Rating 2248 to 22480 lbs (1020 to 10195 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details
Compression Load Cell - X-X09 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 1000 to 10000 lbs (454 to 4535 kg)
Force Measured Compression
Output Analog Voltage
View Details