LC1011-1K -- HEAVY DUTY DESIGN CANISTER LOAD CELL
OMEGA Engineering, Inc.
Heavy Duty Design Canister Load Cell
LC1011-1K
Description
•
FM/CSA Approved Intrinsically Safe Models Available
•
0.25% Interchangeable for Multiple Load Cell Applications
•
5-Point NIST Traceable Calibration Standard
•
Canister Design Ideal for Axial Compression Applications
•
Heavy Duty Environmentally Sealed Case for Harsh Environments
•
Dual Bridge Models Available
Description
•
FM/CSA Approved Intrinsically Safe Models Available
•
0.25% Interchangeable for Multiple Load Cell Applications
•
5-Point NIST Traceable Calibration Standard
•
Canister Design Ideal for Axial Compression Applications
•
Heavy Duty Environmentally Sealed Case for Harsh Environments
•
Dual Bridge Models Available
Datasheet
Suppliers
Heavy Duty Design Canister Load Cell
LC1011-1K
•
FM/CSA Approved Intrinsically Safe Models Available
•
0.25% Interchangeable for Multiple Load Cell Applications
•
5-Point NIST Traceable Calibration Standard
•
Canister Design Ideal for Axial Compression Applications
•
Heavy Duty Environmentally Sealed Case for Harsh Environments
•
Dual Bridge Models Available
|
| • | FM/CSA Approved Intrinsically Safe Models Available |
| • | 0.25% Interchangeable for Multiple Load Cell Applications |
| • | 5-Point NIST Traceable Calibration Standard |
| • | Canister Design Ideal for Axial Compression Applications |
| • | Heavy Duty Environmentally Sealed Case for Harsh Environments |
| • | Dual Bridge Models Available |
|
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Force and Load Sensors |
|
Product Number
|
LC1011-1K |
|
Product Name
|
Heavy Duty Design Canister Load Cell |
|
Force Rating
|
1000 lbs (454 kg)
|
|
Accuracy
|
-0.05 to 0.05 ±% Full Scale
|
|
Force Measured
|
Compression
|
|
Package
|
Canister
|
|
Output
|
Analog Voltage
|
Unlock Full Specs
to access all available technical data
Similar Products
Output
Analog Voltage
Device
Sensor Element / Chip
Application
Weigh Scales; Other; Solid-State Buttons, Smart Phones/Tablets, Smart Surfaces, Touch Displays, Weight Scales, White Goods, Wearables, Gaming, Controllers, Smart Home
View Details
XJCSENSOR Technology Co., Ltd.
Force Rating
110 to 4000 lbs (50 to 1814 kg)
Force Measured
Compression
Output
Analog Voltage
View Details
Force Rating
0.0 to 337 lbs (0.0 to 153 kg)
Output
Analog Current
Device
Sensor Element / Chip
View Details
Innovative Sensor Technology IST USA Division
Force Rating
44.96 lbs (20.39 kg)
Output
Analog Voltage
Device
Sensor Element / Chip
View Details
2 suppliers