|
S-BEAM LOAD CELL, TENSION, 0.03
Load Cells: S-beams LC100 series
COMPRSN/TENSION LOAD CELL, 2000LB, 10VDC; Load Capacity:2000lb; Supply Voltage:10VDC; Operating Temperature Min:-40°C; Operating Temperature Max:93°C; Cell Output mV / V:3; Product Range:LC101 Series RoHS Compliant: No
| OMEGA Engineering, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors |
| Product Number | LC101-2K | 5880-LC101-2K-ND | LC101-2K | 31AC5515 |
| Product Name | S-Beam Load Cell | Force Sensors, Load Cells - Industrial | Force Sensors & Load Cells | Comprsn/tension Load Cell, 2000Lb, 10Vdc; Load Capacity Omega |
| Force Rating | 2000 lbs (907 kg) | 2000 lbs (907 kg) | 2000 lbs (907 kg) | |
| Accuracy | -0.03 to 0.03 ±% Full Scale | |||
| Force Measured | Tension; Compression | |||
| Package | S-beam | S-beam | ||
| Output | Analog Voltage |