OMEGA Engineering, Inc. S-Beam Load Cell LC101-1K

Description
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • Calibrated in Tension • 5-Point Calibration Included • Rod Ends and Load Buttons Available
Request a Quote Datasheet
Description
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • Calibrated in Tension • 5-Point Calibration Included • Rod Ends and Load Buttons Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
S-Beam Load Cell - LC101-1K - OMEGA Engineering, Inc.
Norwalk, CT, USA
S-Beam Load Cell
LC101-1K
S-Beam Load Cell LC101-1K
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • Calibrated in Tension • 5-Point Calibration Included • Rod Ends and Load Buttons Available
•FM Intrinsically Safe
•All Stainless Steel for Harsh Industrial Applications
•0.25% Interchangeable for Multiple Load Cell Applications
•Calibrated in Tension
•5-Point Calibration Included
•Rod Ends and Load Buttons Available
Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LC101-1K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC101-1K-ND
Force Sensors, Load Cells - Industrial 5880-LC101-1K-ND
S-BEAM LOAD CELL, TENSION, 0.03

S-BEAM LOAD CELL, TENSION, 0.03

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC101-1K
Force Sensors & Load Cells LC101-1K
Load Cells: S-beams LC100 series

Load Cells: S-beams LC100 series

Buy Now
Comprsn/tension Load Cell, 1000Lb, 10Vdc; Load Capacity Omega - 31AC5511 - Newark, An Avnet Company
Chicago, IL, United States
Comprsn/tension Load Cell, 1000Lb, 10Vdc; Load Capacity Omega
31AC5511
Comprsn/tension Load Cell, 1000Lb, 10Vdc; Load Capacity Omega 31AC5511
COMPRSN/TENSION LOAD CELL, 1000LB, 10VDC; Load Capacity:1000lb; Supply Voltage:10VDC; Operating Temperature Min:-40°C; Operating Temperature Max:93°C; Cell Output mV / V:3; Product Range:LC101 Series RoHS Compliant: No

COMPRSN/TENSION LOAD CELL, 1000LB, 10VDC; Load Capacity:1000lb; Supply Voltage:10VDC; Operating Temperature Min:-40°C; Operating Temperature Max:93°C; Cell Output mV / V:3; Product Range:LC101 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC101-1K 5880-LC101-1K-ND LC101-1K 31AC5511
Product Name S-Beam Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Comprsn/tension Load Cell, 1000Lb, 10Vdc; Load Capacity Omega
Force Rating 1000 lbs (454 kg) 1000 lbs (454 kg) 1000 lbs (454 kg)
Accuracy -0.03 to 0.03 ±% Full Scale
Force Measured Tension; Compression
Package S-beam S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Low Power ASIC - AF-3068 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, White Goods, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
Centered Force Sensor KZ-011-0400-200N-E2-K1-G0 - KZ-011-0400-200N-E2-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensors - 10220581-00 - TE Connectivity
Specs
Operating Temperature -4 to 248 F (-20 to 120 C)
View Details
Force Gauge - PCE-CS 3000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6613 lbs (2999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details