OMEGA Engineering, Inc. S-Beam Load Cell LC101-10K

Description
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • Calibrated in Tension • 5-Point Calibration Included • Rod Ends and Load Buttons Available
Request a Quote Datasheet
Description
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • Calibrated in Tension • 5-Point Calibration Included • Rod Ends and Load Buttons Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
S-Beam Load Cell - LC101-10K - OMEGA Engineering, Inc.
Norwalk, CT, USA
S-Beam Load Cell
LC101-10K
S-Beam Load Cell LC101-10K
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • Calibrated in Tension • 5-Point Calibration Included • Rod Ends and Load Buttons Available
•FM Intrinsically Safe
•All Stainless Steel for Harsh Industrial Applications
•0.25% Interchangeable for Multiple Load Cell Applications
•Calibrated in Tension
•5-Point Calibration Included
•Rod Ends and Load Buttons Available
Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LC101-10K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC101-10K-ND
Force Sensors, Load Cells - Industrial 5880-LC101-10K-ND
S-BEAM LOAD CELL, TENSION, 0.03

S-BEAM LOAD CELL, TENSION, 0.03

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC101-10K
Force Sensors & Load Cells LC101-10K
STAINLESS LOAD CELL W/CABLE

STAINLESS LOAD CELL W/CABLE

Buy Now
Comprsn/tension Load Cell, 10000Lb, 10V; Load Capacity Omega - 31AC5512 - Newark, An Avnet Company
Chicago, IL, United States
Comprsn/tension Load Cell, 10000Lb, 10V; Load Capacity Omega
31AC5512
Comprsn/tension Load Cell, 10000Lb, 10V; Load Capacity Omega 31AC5512
COMPRSN/TENSION LOAD CELL, 10000LB, 10V; Load Capacity:10000lb; Supply Voltage:10VDC; Operating Temperature Min:-40°C; Operating Temperature Max:93°C; Cell Output mV / V:3; Product Range:LC101 Series RoHS Compliant: No

COMPRSN/TENSION LOAD CELL, 10000LB, 10V; Load Capacity:10000lb; Supply Voltage:10VDC; Operating Temperature Min:-40°C; Operating Temperature Max:93°C; Cell Output mV / V:3; Product Range:LC101 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC101-10K 5880-LC101-10K-ND LC101-10K 31AC5512
Product Name S-Beam Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Comprsn/tension Load Cell, 10000Lb, 10V; Load Capacity Omega
Force Rating 10000 lbs (4535 kg) 10002 lbs (4536 kg) 10000 lbs (4535 kg)
Accuracy -0.03 to 0.03 ±% Full Scale
Force Measured Tension; Compression
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Roll Force load cells - PFVL141 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Force Rating 141624 to 1.35E7 lbs (64229 to 6.12E6 kg)
Accuracy 0.50 ±% Full Scale
Package Pancake; Donut / Washer; Plate / Platform
View Details
Compression Load Cell - X-X09 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 1000 to 10000 lbs (454 to 4535 kg)
Force Measured Compression
Output Analog Voltage
View Details
PLATED STEEL PRESSURE SENSOR, 0-653PSIA - 2CP50-71-1 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Force Gauge - PCE-DDM 3WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details