OMEGA Engineering, Inc. Heavy Duty Design Canister Load Cell LC1001-5K

Description
• FM/CSA Approved Intrinsically Safe Models Available • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point NIST Traceable Calibration Standard • Canister Design Ideal for Axial Compression Applications • Heavy Duty Environmentally Sealed Case for Harsh Environments • Dual Bridge Models Available
Datasheet
Description
• FM/CSA Approved Intrinsically Safe Models Available • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point NIST Traceable Calibration Standard • Canister Design Ideal for Axial Compression Applications • Heavy Duty Environmentally Sealed Case for Harsh Environments • Dual Bridge Models Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Design Canister Load Cell - LC1001-5K - OMEGA Engineering, Inc.
Norwalk, CT, USA
Heavy Duty Design Canister Load Cell
LC1001-5K
Heavy Duty Design Canister Load Cell LC1001-5K
• FM/CSA Approved Intrinsically Safe Models Available • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point NIST Traceable Calibration Standard • Canister Design Ideal for Axial Compression Applications • Heavy Duty Environmentally Sealed Case for Harsh Environments • Dual Bridge Models Available
•FM/CSA Approved Intrinsically Safe Models Available
•0.25% Interchangeable for Multiple Load Cell Applications
•5-Point NIST Traceable Calibration Standard
•Canister Design Ideal for Axial Compression Applications
•Heavy Duty Environmentally Sealed Case for Harsh Environments
•Dual Bridge Models Available
Buy Now Datasheet
Load Cells, Cannister Style Lc1000 Rohs Compliant Omega - 73AJ8190 - Newark, An Avnet Company
Chicago, IL, United States
Load Cells, Cannister Style Lc1000 Rohs Compliant Omega
73AJ8190
Load Cells, Cannister Style Lc1000 Rohs Compliant Omega 73AJ8190
LOAD CELLS, CANNISTER STYLE LC1000 ROHS COMPLIANT: NO

LOAD CELLS, CANNISTER STYLE LC1000 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors
Product Number LC1001-5K 73AJ8190
Product Name Heavy Duty Design Canister Load Cell Load Cells, Cannister Style Lc1000 Rohs Compliant Omega
Force Rating 5000 lbs (2268 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Compression
Package Canister
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Digital Force Gauge, 2lb/1kg/10N - M2-2 - Transcat, Inc.
Specs
Force Rating 2 lbs (0.9070 kg)
Device Gauge / Indicator
View Details
Force Sensors - 20015909-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Tension and Compression Load Cell - X-S09-A-X - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details