OMEGA Engineering, Inc. Heavy Duty Design Canister Load Cell LC1001-1K

Description
• FM/CSA Approved Intrinsically Safe Models Available • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point NIST Traceable Calibration Standard • Canister Design Ideal for Axial Compression Applications • Heavy Duty Environmentally Sealed Case for Harsh Environments • Dual Bridge Models Available
Datasheet
Description
• FM/CSA Approved Intrinsically Safe Models Available • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point NIST Traceable Calibration Standard • Canister Design Ideal for Axial Compression Applications • Heavy Duty Environmentally Sealed Case for Harsh Environments • Dual Bridge Models Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Design Canister Load Cell - LC1001-1K - OMEGA Engineering, Inc.
Norwalk, CT, USA
Heavy Duty Design Canister Load Cell
LC1001-1K
Heavy Duty Design Canister Load Cell LC1001-1K
• FM/CSA Approved Intrinsically Safe Models Available • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point NIST Traceable Calibration Standard • Canister Design Ideal for Axial Compression Applications • Heavy Duty Environmentally Sealed Case for Harsh Environments • Dual Bridge Models Available
•FM/CSA Approved Intrinsically Safe Models Available
•0.25% Interchangeable for Multiple Load Cell Applications
•5-Point NIST Traceable Calibration Standard
•Canister Design Ideal for Axial Compression Applications
•Heavy Duty Environmentally Sealed Case for Harsh Environments
•Dual Bridge Models Available
Buy Now Datasheet
Load Cells, Cannister Style Lc1000 Rohs Compliant Omega - 73AJ8189 - Newark, An Avnet Company
Chicago, IL, United States
Load Cells, Cannister Style Lc1000 Rohs Compliant Omega
73AJ8189
Load Cells, Cannister Style Lc1000 Rohs Compliant Omega 73AJ8189
LOAD CELLS, CANNISTER STYLE LC1000 ROHS COMPLIANT: NO

LOAD CELLS, CANNISTER STYLE LC1000 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors
Product Number LC1001-1K 73AJ8189
Product Name Heavy Duty Design Canister Load Cell Load Cells, Cannister Style Lc1000 Rohs Compliant Omega
Force Rating 1000 lbs (454 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Compression
Package Canister
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gram Load Cell Universal/Tension or Compression - GSO Series - Transducer Techniques, LLC
Specs
Force Rating 10 to 1000 lbs (4.54 to 454 kg)
Force Measured Tension (optional feature); Compression
Package Plate / Platform
View Details
Force Sensor Elements - 10219867-00 - TE Connectivity
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature 14 to 158 F (-10 to 70 C)
View Details
Force Gauges - 2553723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Gauge / Indicator
View Details
Centered Force Sensor KZ-011-0400-80N-E1-K1-G0 - KZ-011-0400-80N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers