OMEGA Engineering, Inc. Thermocouples, Temperature Probes KMQXL-125U-6

Description
QUICK DISCONNECT THERMOCOUPLE PR
Request a Quote Datasheet
Description
QUICK DISCONNECT THERMOCOUPLE PR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-KMQXL-125U-6-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-KMQXL-125U-6-ND
Thermocouples, Temperature Probes 5880-KMQXL-125U-6-ND
QUICK DISCONNECT THERMOCOUPLE PR

QUICK DISCONNECT THERMOCOUPLE PR

Buy Now Datasheet
Thermocouple Probe, K Type, 6; Length Omega - 30AC7994 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, K Type, 6; Length Omega
30AC7994
Thermocouple Probe, K Type, 6; Length Omega 30AC7994
THERMOCOUPLE PROBE, K TYPE, 6"; Length:6"; External Diameter:0.125"; Probe Body Material:-; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE PROBE, K TYPE, 6"; Length:6"; External Diameter:0.125"; Probe Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor Probe, 0.125, 6 Rohs Compliant Omega - 69AJ0393 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Probe, 0.125, 6 Rohs Compliant Omega
69AJ0393
Sensor Probe, 0.125, 6 Rohs Compliant Omega 69AJ0393
SENSOR PROBE, 0.125", 6" ROHS COMPLIANT: YES

SENSOR PROBE, 0.125", 6" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes Temperature Probes
Product Number 5880-KMQXL-125U-6-ND 30AC7994 69AJ0393
Product Name Thermocouples, Temperature Probes Thermocouple Probe, K Type, 6; Length Omega Sensor Probe, 0.125, 6 Rohs Compliant Omega
Sensed Temperature 32 to 2102 F (0.0 to 1150 C)
Unlock Full Specs
to access all available technical data

Similar Products

WirelessHART temperature sensor - TSP300-W - ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2192 F (-196 to 1200 C)
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion
Base, Noble and Refractory Metal Type E; J; K; N
View Details
Industrial Thermocouples Washer Mounting with Leads and Flexible STST Armor - THERMOCOUPLE/STYLE 32 - United Electric Controls Company
Specs
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Element Configuration Double Element (optional feature)
View Details
Temperature Measurement in Liquids, Quick coupling thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type J; K
Diameter or Width Range 0.0591 to 0.1181 inch (1.5 to 3 mm)
View Details
Hazardous Location, Explosion-Proof-Approved, Spring-Loaded Thermocouple Assembly - XP06 - Pyromation
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Base, Noble and Refractory Metal Type E; J; K; T
Element Configuration Single Element; Double Element; More Than Two Elements
View Details