STEGO Fan Heater, 1Kw, -40 To 158 Deg F, 120V; Voltage Rating Vac Stego 03209.9-00

Description
FAN HEATER, 1KW, -40 TO 158 DEG F, 120V; Voltage Rating VAC:120V; Output Power:1kW; External Height - Metric:88.9mm; External Width - Metric:66mm; External Depth - Metric:149.9mm; External Height - Imperial:3.5" RoHS Compliant: Yes
Datasheet
Description
FAN HEATER, 1KW, -40 TO 158 DEG F, 120V; Voltage Rating VAC:120V; Output Power:1kW; External Height - Metric:88.9mm; External Width - Metric:66mm; External Depth - Metric:149.9mm; External Height - Imperial:3.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Heater, 1Kw, -40 To 158 Deg F, 120V; Voltage Rating Vac Stego - 93X5308 - Newark, An Avnet Company
Chicago, IL, United States
Fan Heater, 1Kw, -40 To 158 Deg F, 120V; Voltage Rating Vac Stego
93X5308
Fan Heater, 1Kw, -40 To 158 Deg F, 120V; Voltage Rating Vac Stego 93X5308
FAN HEATER, 1KW, -40 TO 158 DEG F, 120V; Voltage Rating VAC:120V; Output Power:1kW; External Height - Metric:88.9mm; External Width - Metric:66mm; External Depth - Metric:149.9mm; External Height - Imperial:3.5" RoHS Compliant: Yes

FAN HEATER, 1KW, -40 TO 158 DEG F, 120V; Voltage Rating VAC:120V; Output Power:1kW; External Height - Metric:88.9mm; External Width - Metric:66mm; External Depth - Metric:149.9mm; External Height - Imperial:3.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 93X5308
Product Name Fan Heater, 1Kw, -40 To 158 Deg F, 120V; Voltage Rating Vac Stego
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating Heating Cables - GHT Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 150 F (65.56 C)
View Details
Adjustable Induction Heating System - InductoVise™ - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 0.00 to 10.00 kW (0.0 to 34.12 MBH)
View Details
Non-MGO Heaters (NMH Heater) -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
Fuel / Energy Source Electric
View Details