OMEGA Engineering, Inc. Web-based temperature monitoring iSD-TC

Description
The OMEGA® iSD-TC provides Web-based temperature monitoring in critical equipment and locations such as computer server rooms, clean rooms, laboratories, museums, warehouses, or any remote facility.View and record temperature on two independent thermocouple channels, over an Ethernet network or the Internet with no special software-just a Web browser.
Datasheet
Description
The OMEGA® iSD-TC provides Web-based temperature monitoring in critical equipment and locations such as computer server rooms, clean rooms, laboratories, museums, warehouses, or any remote facility.View and record temperature on two independent thermocouple channels, over an Ethernet network or the Internet with no special software-just a Web browser.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Web-based temperature monitoring - iSD-TC - OMEGA Engineering, Inc.
Norwalk, CT, USA
Web-based temperature monitoring
iSD-TC
Web-based temperature monitoring iSD-TC
The OMEGA® iSD-TC provides Web-based temperature monitoring in critical equipment and locations such as computer server rooms, clean rooms, laboratories, museums, warehouses, or any remote facility.View and record temperature on two independent thermocouple channels, over an Ethernet network or the Internet with no special software-just a Web browser.

The OMEGA® iSD-TC provides Web-based temperature monitoring in critical equipment and locations such as computer server rooms, clean rooms, laboratories, museums, warehouses, or any remote facility.View and record temperature on two independent thermocouple channels, over an Ethernet network or the Internet with no special software-just a Web browser.

Buy Now Datasheet
Web-based temperature monitoring - iSD-TC - OMEGA Engineering, Inc.
Norwalk, CT, USA
Web-based temperature monitoring
iSD-TC
Web-based temperature monitoring iSD-TC
The OMEGA® iSD-TC provides Web-based temperature monitoring in critical equipment and locations such as computer server rooms, clean rooms, laboratories, museums, warehouses, or any remote facility. View and record temperature on two independent thermocouple channels, over an Ethernet network or the Internet with no special software—just a Web browser. EMAIL ALARMS The device can trigger an alarm if temperature goes above or below a set point that you determine. Your alarm can be sent by email to a single user or to a group distribution list, including text messages to cell phones and PDA’s. PHYSICAL THREATS The iSD-TC includes screw terminals for two contact closures that work with common alarm sensors. You can instruct the iSD monitor to send an alarm if a door is opened, a window is broken, or a fire sprinkler goes off. POWER FAILURE The iSD monitor can trigger an alarm if the AC power fails. The iSD-TC will continue to collect data for two days powered by a standard 9 Volt alkaline battery (included). A failure on the Ethernet network will not interrupt data recording. LOCAL ALARMS The iSD monitor includes two 1.5 Amp output relays that are controlled by the alarm conditions you select. The relays can trigger flashing lights and a siren for example to alert personnel near the scene. With the easy Web-based setup page, the two relays can be programmed for two temperature inputs, and high or low set points, as well as alarm conditions triggered by contact closures. The relays can also be programmed to turn off when conditions return to normal, or programmed to remain latched and require a manual reset. AWARD-WINNING TECHNOLOGY The iSD is simple to install and use, and features Omega's award-winning iServer technology that requires no special software except a Web Browser. The iSD connects to an Ethernet Network with a standard RJ45 connector and sends data in standard TCP/IP packets. It is easily configured with a simple menu using a Web Browser and can be password protected. From within an Ethernet LAN or over the Internet, the user simply types its IP address or an easy to remember name such as "Cleanroom 5" or "Midwest Server Room" in any Web Browser, and the iSD-TC serves a Web Page with the current readings. TYPICAL APPLICATIONS The iSD is great for monitoring temperature in applications such as: clean rooms, computer rooms, HVAC systems, pharmaceutical and food processing and storage, hospitals, laboratories, semiconductor fabs, electronic assembly, warehousing, museums, manufacturing, farm animal shelters, greenhouses, and many more.

The OMEGA® iSD-TC provides Web-based temperature monitoring in critical equipment and locations such as computer server rooms, clean rooms, laboratories, museums, warehouses, or any remote facility.
View and record temperature on two independent thermocouple channels, over an Ethernet network or the Internet with no special software—just a Web browser.

EMAIL ALARMS
The device can trigger an alarm if temperature goes above or below a set point that you determine. Your alarm can be sent by email to a single user or to a group distribution list, including text messages to cell phones and PDA’s.
PHYSICAL THREATS
The iSD-TC includes screw terminals for two contact closures that work with common alarm sensors. You can instruct the iSD monitor to send an alarm if a door is opened, a window is broken, or a fire sprinkler goes off.
POWER FAILURE
The iSD monitor can trigger an alarm if the AC power fails. The iSD-TC will continue to collect data for two days powered by a standard 9 Volt alkaline battery (included). A failure on the Ethernet network will not interrupt data recording.
LOCAL ALARMS
The iSD monitor includes two 1.5 Amp output relays that are controlled by the alarm conditions you select. The relays can trigger flashing lights and a siren for example to alert personnel near the scene. With the easy Web-based setup page, the two relays can be programmed for two temperature inputs, and high or low set points, as well as alarm conditions triggered by contact closures.
The relays can also be programmed to turn off when conditions return to normal, or programmed to remain latched and require a manual reset.

AWARD-WINNING TECHNOLOGY
The iSD is simple to install and use, and features Omega's award-winning iServer technology that requires no special software except a Web Browser.
The iSD connects to an Ethernet Network with a standard RJ45 connector and sends data in standard TCP/IP packets.
It is easily configured with a simple menu using a Web Browser and can be password protected. From within an Ethernet LAN or over the Internet, the user simply types its IP address or an easy to remember name such as "Cleanroom 5" or "Midwest Server Room" in any Web Browser, and the iSD-TC serves a Web Page with the current readings.
TYPICAL APPLICATIONS
The iSD is great for monitoring temperature in applications such as: clean rooms, computer rooms, HVAC systems, pharmaceutical and food processing and storage, hospitals, laboratories, semiconductor fabs, electronic assembly, warehousing, museums, manufacturing, farm animal shelters, greenhouses, and many more.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. OMEGA Engineering, Inc.
Product Category Data Acquisition Data Acquisition
Product Number iSD-TC iSD-TC
Product Name Web-based temperature monitoring Web-based temperature monitoring
Data Acquisition Chart Recorder Datalogger
Form Factor Panel / Chassis Mount Stand-alone
User Interface Front Panel; Computer Programmable Front Panel
Host Connection Ethernet
Web Enabled Web Enabled Web Enabled
Unlock Full Specs
to access all available technical data

Similar Products

C4 Series Input Modules - C4IDCG - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 2.5-32 VDC
View Details
Digital output module - CPX-E-8DO - Festo Corporation
Specs
Data Acquisition Output Module
Isolation yes
Operating Temperature 23 to 122 F (-5 to 50 C)
View Details
500 kS/s, 12-bit, 32-ch Isolated Analog Input Universal PCI Card - PCI-1715U-BE - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 500 kHz
Resolution 12 bits
View Details
2 suppliers