OMEGA Engineering, Inc. HMi Operator Interface HMi04BU

Description
Your Application. Your HMi. With features that allow you to customize the perfect operator interface for your application, HMi is the interface solution you want it to be. HMi models are available in either a blue mode, grayscale or color screen versions. It's an interface solution designed to complement your application needs. Because one application doesn't fit all, you can scale your applications to any size HMi device in a few keystrokes - from 4 to 6" to 8 to 10" and back. If you decide to upgrade or downsize your operator interface, the click of a button resizes your screen image to match another screen size. Once you see the features of HMi, you'll agree it's the perfect interface device for machines built to different specifications and size requirements. With the ever present need to be connected to your machinery and processes, communications are more important than ever. So, with an expansive driver list, and 2 or 3 serial communication ports, HMi is the answer for communicating on virtually any network, including over 20 brands of PLCs currently on the market. An expansion slot on the back of the unit connects to a parallel printer, Ethernet network or even I/O modules, allowing you to do more with your operator interface than ever before.
Description
Your Application. Your HMi. With features that allow you to customize the perfect operator interface for your application, HMi is the interface solution you want it to be. HMi models are available in either a blue mode, grayscale or color screen versions. It's an interface solution designed to complement your application needs. Because one application doesn't fit all, you can scale your applications to any size HMi device in a few keystrokes - from 4 to 6" to 8 to 10" and back. If you decide to upgrade or downsize your operator interface, the click of a button resizes your screen image to match another screen size. Once you see the features of HMi, you'll agree it's the perfect interface device for machines built to different specifications and size requirements. With the ever present need to be connected to your machinery and processes, communications are more important than ever. So, with an expansive driver list, and 2 or 3 serial communication ports, HMi is the answer for communicating on virtually any network, including over 20 brands of PLCs currently on the market. An expansion slot on the back of the unit connects to a parallel printer, Ethernet network or even I/O modules, allowing you to do more with your operator interface than ever before.

Suppliers

Company
Product
Description
Supplier Links
HMi Operator Interface - HMi04BU - OMEGA Engineering, Inc.
Norwalk, CT, USA
HMi Operator Interface
HMi04BU
HMi Operator Interface HMi04BU
Your Application. Your HMi. With features that allow you to customize the perfect operator interface for your application, HMi is the interface solution you want it to be. HMi models are available in either a blue mode, grayscale or color screen versions. It's an interface solution designed to complement your application needs. Because one application doesn't fit all, you can scale your applications to any size HMi device in a few keystrokes - from 4 to 6" to 8 to 10" and back. If you decide to upgrade or downsize your operator interface, the click of a button resizes your screen image to match another screen size. Once you see the features of HMi, you'll agree it's the perfect interface device for machines built to different specifications and size requirements. With the ever present need to be connected to your machinery and processes, communications are more important than ever. So, with an expansive driver list, and 2 or 3 serial communication ports, HMi is the answer for communicating on virtually any network, including over 20 brands of PLCs currently on the market. An expansion slot on the back of the unit connects to a parallel printer, Ethernet network or even I/O modules, allowing you to do more with your operator interface than ever before.

Your Application. Your HMi.
With features that allow you to customize the perfect operator interface for your application, HMi is the interface solution you want it to be. HMi models are available in either a blue mode, grayscale or color screen versions. It's an interface solution designed to complement your application needs. Because one application doesn't fit all, you can scale your applications to any size HMi device in a few keystrokes - from 4 to 6" to 8 to 10" and back. If you decide to upgrade or downsize your operator interface, the click of a button resizes your screen image to match another screen size. Once you see the features of HMi, you'll agree it's the perfect interface device for machines built to different specifications and size requirements. With the ever present need to be connected to your machinery and processes, communications are more important than ever. So, with an expansive driver list, and 2 or 3 serial communication ports, HMi is the answer for communicating on virtually any network, including over 20 brands of PLCs currently on the market. An expansion slot on the back of the unit connects to a parallel printer, Ethernet network or even I/O modules, allowing you to do more with your operator interface than ever before.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Human Machine Interfaces
Product Number HMi04BU
Product Name HMi Operator Interface
Devices Supported 1
Devices Controlled Simulation and Monitoring
Configuration Panel
I/O Interfaces Ethernet; USB
Features / Applications Networkable; NEMA Enclosure; Software Driver
Unlock Full Specs
to access all available technical data

Similar Products

HMI Displays - 302504 - RS Components, Ltd.
RS Components, Ltd.
Specs
I/O Interfaces RS422/RS485, RJ45, RS485, RS232, USB 2.0
Certifications RoHS Compliant
Resolution 800 x 480 pixel
View Details
Hmi Panel, Xga Tft Led Lcd, 1024 X 768 P; Meter Display Type Advantech - 77AH7044 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1024 x 768 Pixels
Display Size 15.0 inch (381 mm)
View Details
Schaltbau ATX-SPII Displays - Human Machine Interfaces -  - Schaltbau GmbH
Specs
Resolution 1024 x 768 max. up to 1,000 cd/m²
View Details
Operator unit - CDPX-X-A-W-7 - Festo Corporation
Specs
Configuration Panel
Resolution WVGA, 800x480 pixels
Display Size 7.0 inch (178 mm)
View Details