OMEGA Engineering, Inc. Laser Tachometer HHT13

Description
The HHT13 is a digital, batterypowered portable optical pocket laser tachometer, which operates up to 7.6 m (25') from a reflective target using a laser light source. The ergonomic design allows safe, direct line-of-sight viewing of both the target and the display at the same time, while providing a no-slip rubber surface for single hand operation. The HHT13 is a 32 function Tachometer/Ratemeter , Totalizer/Counter and Timer (stopwatch), which is programmable in both English and Metric rates. Support is built-in for the optional Remote Contact Assembly (RCA) and the plug-in Remote Sensors. The HHT13 has a TTL compatible Pulse Output to trigger devices like data collectors or stroboscopes.
Description
The HHT13 is a digital, batterypowered portable optical pocket laser tachometer, which operates up to 7.6 m (25') from a reflective target using a laser light source. The ergonomic design allows safe, direct line-of-sight viewing of both the target and the display at the same time, while providing a no-slip rubber surface for single hand operation. The HHT13 is a 32 function Tachometer/Ratemeter , Totalizer/Counter and Timer (stopwatch), which is programmable in both English and Metric rates. Support is built-in for the optional Remote Contact Assembly (RCA) and the plug-in Remote Sensors. The HHT13 has a TTL compatible Pulse Output to trigger devices like data collectors or stroboscopes.

Suppliers

Company
Product
Description
Supplier Links
Laser Tachometer - HHT13 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Laser Tachometer
HHT13
Laser Tachometer HHT13
The HHT13 is a digital, batterypowered portable optical pocket laser tachometer, which operates up to 7.6 m (25') from a reflective target using a laser light source. The ergonomic design allows safe, direct line-of-sight viewing of both the target and the display at the same time, while providing a no-slip rubber surface for single hand operation. The HHT13 is a 32 function Tachometer/Ratemeter , Totalizer/Counter and Timer (stopwatch), which is programmable in both English and Metric rates. Support is built-in for the optional Remote Contact Assembly (RCA) and the plug-in Remote Sensors. The HHT13 has a TTL compatible Pulse Output to trigger devices like data collectors or stroboscopes.

The HHT13 is a digital, batterypowered portable optical pocket laser tachometer, which operates up to 7.6 m (25') from a reflective target using a laser light source. The ergonomic design allows safe, direct line-of-sight viewing of both the target and the display at the same time, while providing a no-slip rubber surface for single hand operation. The HHT13 is a 32 function Tachometer/Ratemeter, Totalizer/Counter and Timer (stopwatch), which is programmable in both English and Metric rates. Support is built-in for the optional Remote Contact Assembly (RCA) and the plug-in Remote Sensors. The HHT13 has a TTL compatible Pulse Output to trigger devices like data collectors or stroboscopes.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Tachometers
Product Number HHT13
Product Name Laser Tachometer
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact; (Photoelectric (Optical, Infrared) (optional feature))
Form Factor Handheld
Outputs Frequency
Features Battery Powered; Counter/Totalizer; Timer
Unlock Full Specs
to access all available technical data

Similar Products

Tachometers - 1238773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Contact Type (Roller); (Contact)
Features Battery Powered
Operating Speed 0.5000 to 19999 rpm
View Details
Non-Contact/Contact Laser Tachometer (w/LED) - DT-207LR - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Tachometer - PCE-T 240 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Sensor Technology Contact Type (Roller); (Photoelectric (Optical, Infrared))
Form Factor Handheld
Features Battery Powered
View Details