OMEGA Engineering, Inc. Optical Tachometer HHT12

Description
The HHT12 is a digital, battery-powered portable optical tachometer. The unique design allows you safely view both the target and the display at the same time, while providing a no-slip rubber housing. HHT12 is the value leader of the world-class Pocket Tachometer from OMEGA. Features include a 5 digit/alpha-numeric LCD display and a range from 5 to 99,999 RPM. Accuracy is 0.01% of reading or 1 Digit. The HHT12 also includes maximum, minimum and last memory. Operating range is from 50 to 915 mm (2 to 36").
Description
The HHT12 is a digital, battery-powered portable optical tachometer. The unique design allows you safely view both the target and the display at the same time, while providing a no-slip rubber housing. HHT12 is the value leader of the world-class Pocket Tachometer from OMEGA. Features include a 5 digit/alpha-numeric LCD display and a range from 5 to 99,999 RPM. Accuracy is 0.01% of reading or 1 Digit. The HHT12 also includes maximum, minimum and last memory. Operating range is from 50 to 915 mm (2 to 36").

Suppliers

Company
Product
Description
Supplier Links
Optical Tachometer - HHT12 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Optical Tachometer
HHT12
Optical Tachometer HHT12
The HHT12 is a digital, battery-powered portable optical tachometer. The unique design allows you safely view both the target and the display at the same time, while providing a no-slip rubber housing. HHT12 is the value leader of the world-class Pocket Tachometer from OMEGA. Features include a 5 digit/alpha-numeric LCD display and a range from 5 to 99,999 RPM. Accuracy is 0.01% of reading or 1 Digit. The HHT12 also includes maximum, minimum and last memory. Operating range is from 50 to 915 mm (2 to 36").

The HHT12 is a digital, battery-powered portable optical tachometer. The unique design allows you safely view both the target and the display at the same time, while providing a no-slip rubber housing. HHT12 is the value leader of the world-class Pocket Tachometer from OMEGA.
Features include a 5 digit/alpha-numeric LCD display and a range from 5 to 99,999 RPM. Accuracy is 0.01% of reading or 1 Digit. The HHT12 also includes maximum, minimum and last memory. Operating range is from 50 to 915 mm (2 to 36").

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Tachometers
Product Number HHT12
Product Name Optical Tachometer
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
Features Battery Powered
Operating Temperature 39 to 104 F (4 to 40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Tachometer - 4766A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Technology (Photoelectric (Optical, Infrared))
View Details
Tachometer - PCE-DSX 100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology (Strobe)
Form Factor Handheld
View Details
Tachometers - 8459674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Contact Type (Roller); (Contact, non contact)
Features Battery Powered
Operating Speed 0.0 to 99999 rpm
View Details
Non-Contact/Contact Laser Tachometer (w/LED) - DT-207LR - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details