OMEGA Engineering, Inc. 5-in-1 Autorange Digital Multimeter HHM8229

Description
The HHM8229 meter is a portable professional measuring instrument with large LCD to show three lines of readings, as well as a backlight for easy reading. The “single-hand operation” design for the range switch makes measurement simple and easy. Overload protection and low battery indication are provided. This is an ideal multi-function instrument with scores of practical applications for professional, workshop, school, hobby and home use. The meter is devised with light and sound alarm to prevent misconnection of test leads and provide additional protection against damages caused by improper operation. The 5-in-1 digital multi-tester has been designed to combine the functions of sound level, luminance, humidity and temperature meters, as well as a digital multimeter. The HHM8229 digital multimeter can perform measurements of AC/DC voltage and current, resistance, frequency, duty, capacitance, as well as continuity and diode test. Both the reading and unit of measurement are displayed on the LCD, and includes both autorange and manual operation. Auto range and manual range are both available. The HHM8229 is equipped with auto power off function, reading hold function, and relative measurement function.
Description
The HHM8229 meter is a portable professional measuring instrument with large LCD to show three lines of readings, as well as a backlight for easy reading. The “single-hand operation” design for the range switch makes measurement simple and easy. Overload protection and low battery indication are provided. This is an ideal multi-function instrument with scores of practical applications for professional, workshop, school, hobby and home use. The meter is devised with light and sound alarm to prevent misconnection of test leads and provide additional protection against damages caused by improper operation. The 5-in-1 digital multi-tester has been designed to combine the functions of sound level, luminance, humidity and temperature meters, as well as a digital multimeter. The HHM8229 digital multimeter can perform measurements of AC/DC voltage and current, resistance, frequency, duty, capacitance, as well as continuity and diode test. Both the reading and unit of measurement are displayed on the LCD, and includes both autorange and manual operation. Auto range and manual range are both available. The HHM8229 is equipped with auto power off function, reading hold function, and relative measurement function.

Suppliers

Company
Product
Description
Supplier Links
5-in-1 Autorange Digital Multimeter - HHM8229 - OMEGA Engineering, Inc.
Norwalk, CT, USA
5-in-1 Autorange Digital Multimeter
HHM8229
5-in-1 Autorange Digital Multimeter HHM8229
The HHM8229 meter is a portable professional measuring instrument with large LCD to show three lines of readings, as well as a backlight for easy reading. The “single-hand operation” design for the range switch makes measurement simple and easy. Overload protection and low battery indication are provided. This is an ideal multi-function instrument with scores of practical applications for professional, workshop, school, hobby and home use. The meter is devised with light and sound alarm to prevent misconnection of test leads and provide additional protection against damages caused by improper operation. The 5-in-1 digital multi-tester has been designed to combine the functions of sound level, luminance, humidity and temperature meters, as well as a digital multimeter. The HHM8229 digital multimeter can perform measurements of AC/DC voltage and current, resistance, frequency, duty, capacitance, as well as continuity and diode test. Both the reading and unit of measurement are displayed on the LCD, and includes both autorange and manual operation. Auto range and manual range are both available. The HHM8229 is equipped with auto power off function, reading hold function, and relative measurement function.

The HHM8229 meter is a portable professional measuring instrument with large LCD to show three lines of readings, as well as a backlight for easy reading. The “single-hand operation” design for the range switch makes measurement simple and easy. Overload protection and low battery indication are provided. This is an ideal multi-function instrument with scores of practical applications for professional, workshop, school, hobby and home use.
The meter is devised with light and sound alarm to prevent misconnection of test leads and provide additional protection against damages caused by improper operation. The 5-in-1 digital multi-tester has been designed to combine the functions of sound level, luminance, humidity and temperature meters, as well as a digital multimeter.
The HHM8229 digital multimeter can perform measurements of AC/DC voltage and current, resistance, frequency, duty, capacitance, as well as continuity and diode test. Both the reading and unit of measurement are displayed on the LCD, and includes both autorange and manual operation. Auto range and manual range are both available. The HHM8229 is equipped with auto power off function, reading hold function, and relative measurement function.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Multimeters
Product Number HHM8229
Product Name 5-in-1 Autorange Digital Multimeter
Form Factor Handheld
Measurement Type AC / DC
Options & Features Has Alarm LED; Auto-ranging; Battery powered; dB readings; Overload Protection; Range Switch
DC Voltage 0.4000 to 1000 volts
AC Voltage 0.4000 to 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Multimeter - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Handheld
Measurement Type DC
Display Digits 5 Digits
View Details
UT8806EG 6.5 Digit Performance-Series Bench Digital Multimeter with GPIB - UT8806EG - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface LAN, USB, GPIB
View Details
Multimeters - 1925049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; True RMS Current Measurement
View Details
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details