OMEGA Engineering, Inc. Stick Type DMM/Thermometer HHM60

Description
• Brand New Series with CE-Mark Approval • Highly Accurate Thermometer with K type Thermocouple (HHM63C/HHM63F/HHM63 K) • DATA HOLD Function • Models with 0.1°, 1° Resolution • Auto-Ranging • Stick-Type Easy-to-Hold Design • Accuracy: Stated Accuracy at 23 ± 5°C <75% RH • Battery Life: 200 Hours • Dimensions: 170 H x 44 W x 40 mm D (6.7 x 1.8 x 1.6") • Weight: Approx. 150 g (5 oz) • Valox Housing to Withstand Accidental Drops • CE Marked
Description
• Brand New Series with CE-Mark Approval • Highly Accurate Thermometer with K type Thermocouple (HHM63C/HHM63F/HHM63 K) • DATA HOLD Function • Models with 0.1°, 1° Resolution • Auto-Ranging • Stick-Type Easy-to-Hold Design • Accuracy: Stated Accuracy at 23 ± 5°C <75% RH • Battery Life: 200 Hours • Dimensions: 170 H x 44 W x 40 mm D (6.7 x 1.8 x 1.6") • Weight: Approx. 150 g (5 oz) • Valox Housing to Withstand Accidental Drops • CE Marked

Suppliers

Company
Product
Description
Supplier Links
Stick Type DMM/Thermometer - HHM60 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Stick Type DMM/Thermometer
HHM60
Stick Type DMM/Thermometer HHM60
• Brand New Series with CE-Mark Approval • Highly Accurate Thermometer with K type Thermocouple (HHM63C/HHM63F/HHM63 K) • DATA HOLD Function • Models with 0.1°, 1° Resolution • Auto-Ranging • Stick-Type Easy-to-Hold Design • Accuracy: Stated Accuracy at 23 ± 5°C <75% RH • Battery Life: 200 Hours • Dimensions: 170 H x 44 W x 40 mm D (6.7 x 1.8 x 1.6") • Weight: Approx. 150 g (5 oz) • Valox Housing to Withstand Accidental Drops • CE Marked

Brand New Series with CE-Mark Approval

Highly Accurate Thermometer with K type Thermocouple (HHM63C/HHM63F/HHM63K)

DATA HOLD Function

Models with 0.1°, 1° Resolution

Auto-Ranging

Stick-Type Easy-to-Hold Design

Accuracy: Stated Accuracy at 23 ± 5°C <75% RH

Battery Life: 200 Hours

Dimensions: 170 H x 44 W x 40 mm D (6.7 x 1.8 x 1.6")

Weight: Approx. 150 g (5 oz)

Valox Housing to Withstand Accidental Drops

CE Marked
Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Multimeters
Product Number HHM60
Product Name Stick Type DMM/Thermometer
Form Factor Handheld
Unlock Full Specs
to access all available technical data

Similar Products

UT8804E 4.8 Digit Advanced-Series Bench Digital Multimeter - UT8804E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface USB
View Details
400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Multimeters - 2367189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Bench top
Standards and Certifications RoHS
View Details
4 1/2 Digits Dual-Display Digital Multimeter - SDM3045X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers