OMEGA Engineering, Inc. Handheld Light Meter HHLM3

Description
Common Specifications Display: 31/2 digit LCD with a maximum reading of 1999 Low Battery Indication: An icon is displayed when the battery voltage drops below the operating level Battery Life: 300 Hrs. typical use Operating Environment: 0 to 50C (32 to 122F), <70% relative humidity Storage Temperature: -20 to 60C (-4 to 140F), 0 to 80% R.H. with battery removed from meter Accuracy: Stated accuracy at 23C 5C (73F 9F), <75% relative humidity Dimensions: 155 H x 48 W x 24 mm D (6 x 5.8 x 4.9") Weight: Approx. 81 g (3 oz.) including battery Battery: 1.5V x 4 pcs AAA size, included Battery Life: 300 hours, typical use HHLM3 Lux Light Meter Sensor: Silicon photodiode Range: 20 lux, 200 lux, 2000 lux, 20000 lux, 20 fc, 200 fc, 2000 fc, 20000 fc Resolution: 0.01 lux, 0.01 fc Accuracy: (3% FS +1 digit) using a 2856 K standard light source HHUVA1 UVA Meter (Ultraviolet) Sensor: UV Photo diode Range: 0 to 199.9 W/cm2 0 to 1.999 mW/cm2 0 to 19.99 mW/cm2 Accuracy: (4% FS 2 dgts) (FS: full scale) UV Sensor Spectrum: Band pass 320-400nm Zero: Automatic
Datasheet
Description
Common Specifications Display: 31/2 digit LCD with a maximum reading of 1999 Low Battery Indication: An icon is displayed when the battery voltage drops below the operating level Battery Life: 300 Hrs. typical use Operating Environment: 0 to 50C (32 to 122F), <70% relative humidity Storage Temperature: -20 to 60C (-4 to 140F), 0 to 80% R.H. with battery removed from meter Accuracy: Stated accuracy at 23C 5C (73F 9F), <75% relative humidity Dimensions: 155 H x 48 W x 24 mm D (6 x 5.8 x 4.9") Weight: Approx. 81 g (3 oz.) including battery Battery: 1.5V x 4 pcs AAA size, included Battery Life: 300 hours, typical use HHLM3 Lux Light Meter Sensor: Silicon photodiode Range: 20 lux, 200 lux, 2000 lux, 20000 lux, 20 fc, 200 fc, 2000 fc, 20000 fc Resolution: 0.01 lux, 0.01 fc Accuracy: (3% FS +1 digit) using a 2856 K standard light source HHUVA1 UVA Meter (Ultraviolet) Sensor: UV Photo diode Range: 0 to 199.9 W/cm2 0 to 1.999 mW/cm2 0 to 19.99 mW/cm2 Accuracy: (4% FS 2 dgts) (FS: full scale) UV Sensor Spectrum: Band pass 320-400nm Zero: Automatic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Light Meter - HHLM3 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Handheld Light Meter
HHLM3
Handheld Light Meter HHLM3
Common Specifications Display: 31/2 digit LCD with a maximum reading of 1999 Low Battery Indication: An icon is displayed when the battery voltage drops below the operating level Battery Life: 300 Hrs. typical use Operating Environment: 0 to 50C (32 to 122F), <70% relative humidity Storage Temperature: -20 to 60C (-4 to 140F), 0 to 80% R.H. with battery removed from meter Accuracy: Stated accuracy at 23C 5C (73F 9F), <75% relative humidity Dimensions: 155 H x 48 W x 24 mm D (6 x 5.8 x 4.9") Weight: Approx. 81 g (3 oz.) including battery Battery: 1.5V x 4 pcs AAA size, included Battery Life: 300 hours, typical use HHLM3 Lux Light Meter Sensor: Silicon photodiode Range: 20 lux, 200 lux, 2000 lux, 20000 lux, 20 fc, 200 fc, 2000 fc, 20000 fc Resolution: 0.01 lux, 0.01 fc Accuracy: (3% FS +1 digit) using a 2856 K standard light source HHUVA1 UVA Meter (Ultraviolet) Sensor: UV Photo diode Range: 0 to 199.9 W/cm2 0 to 1.999 mW/cm2 0 to 19.99 mW/cm2 Accuracy: (4% FS 2 dgts) (FS: full scale) UV Sensor Spectrum: Band pass 320-400nm Zero: Automatic

Common Specifications
Display: 31/2 digit LCD with a maximum reading of 1999
Low Battery Indication: An icon is displayed when the battery voltage drops below the operating level
Battery Life: 300 Hrs. typical use
Operating Environment: 0 to 50C (32 to 122F), <70% relative humidity
Storage Temperature: -20 to 60C (-4 to 140F), 0 to 80% R.H. with battery removed from meter
Accuracy: Stated accuracy at 23C 5C (73F 9F), <75% relative humidity
Dimensions: 155 H x 48 W x 24 mm D (6 x 5.8 x 4.9")
Weight: Approx. 81 g (3 oz.) including battery
Battery: 1.5V x 4 pcs AAA size, included
Battery Life: 300 hours, typical use
HHLM3 Lux Light Meter
Sensor: Silicon photodiode
Range: 20 lux, 200 lux, 2000 lux, 20000 lux, 20 fc, 200 fc, 2000 fc, 20000 fc
Resolution: 0.01 lux, 0.01 fc
Accuracy: (3% FS +1 digit) using a 2856 K standard light source
HHUVA1 UVA Meter (Ultraviolet)
Sensor: UV Photo diode
Range: 0 to 199.9 W/cm2
0 to 1.999 mW/cm2
0 to 19.99 mW/cm2
Accuracy: (4% FS 2 dgts) (FS: full scale)
UV Sensor Spectrum: Band pass 320-400nm
Zero: Automatic

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Lux Meters (Light Meters)
Product Number HHLM3
Product Name Handheld Light Meter
Meter Type Lux / Foot Candles
Illuminance Range 20 to 20000 Lux (1.86 to 1858 FC)
Accuracy 3 %
Lux Resolution 0.0100 Lux (9.29E-4 FC)
Foot Candle Resolution 0.0100 FC (0.1076 Lux)
Unlock Full Specs
to access all available technical data

Similar Products

Luminance and Color Meter - CS-160 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Meter Type Lux
Illuminance Range 1.00E-3 to 999900 Lux (9.29E-5 to 92894 FC)
Accuracy 2 %
View Details
Lux Meter - PCE-172 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Type Lux; Lux / Foot Candles
Illuminance Range 0.0 to 4000 Lux (0.0 to 372 FC)
Accuracy 5 %
View Details
Solar Radiation Sensor - ML - 020S LUX - RainWise, Inc.
Specs
Meter Type Lux
Sensor Diameter 0.8661 inch (22 mm)
Illuminance Range 0.0 to 150000 Lux (0.0 to 13935 FC)
View Details