OMEGA Engineering, Inc. Anemometer with Real-Time Data Logger HHF2005

Description
The HHF2005 anemometer with real time data logger has multiple features and an RS232 computer interface that make it suitable to use in a variety of HVAC applications, such as environmental testing, flow hoods and wind speed measurements. What sets the HHF2005 apart from other anemometers is that it incorporates a real-time data logger that can store up to 16,000 entries. The HHF2005 measures velocity and air temperature, and has an input probe socket that accepts a Type J or K thermocouple that can be used as a highly accurate thermometer. By entering the area into the instrument and measuring the velocity, the HHF2005 can even determine the volume of air flow. The integrated thermistor provides fast and accurate readings - at low or high velocities. For added convenience, the HHF2005 is battery powered, has auto power off and low battery warning features. A hard carrying case is included to make portability simple.
Datasheet
Description
The HHF2005 anemometer with real time data logger has multiple features and an RS232 computer interface that make it suitable to use in a variety of HVAC applications, such as environmental testing, flow hoods and wind speed measurements. What sets the HHF2005 apart from other anemometers is that it incorporates a real-time data logger that can store up to 16,000 entries. The HHF2005 measures velocity and air temperature, and has an input probe socket that accepts a Type J or K thermocouple that can be used as a highly accurate thermometer. By entering the area into the instrument and measuring the velocity, the HHF2005 can even determine the volume of air flow. The integrated thermistor provides fast and accurate readings - at low or high velocities. For added convenience, the HHF2005 is battery powered, has auto power off and low battery warning features. A hard carrying case is included to make portability simple.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anemometer with Real-Time Data Logger - HHF2005 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Anemometer with Real-Time Data Logger
HHF2005
Anemometer with Real-Time Data Logger HHF2005
The HHF2005 anemometer with real time data logger has multiple features and an RS232 computer interface that make it suitable to use in a variety of HVAC applications, such as environmental testing, flow hoods and wind speed measurements. What sets the HHF2005 apart from other anemometers is that it incorporates a real-time data logger that can store up to 16,000 entries. The HHF2005 measures velocity and air temperature, and has an input probe socket that accepts a Type J or K thermocouple that can be used as a highly accurate thermometer. By entering the area into the instrument and measuring the velocity, the HHF2005 can even determine the volume of air flow. The integrated thermistor provides fast and accurate readings - at low or high velocities. For added convenience, the HHF2005 is battery powered, has auto power off and low battery warning features. A hard carrying case is included to make portability simple.

The HHF2005 anemometer with real time data logger has multiple features and an RS232 computer interface that make it suitable to use in a variety of HVAC applications, such as environmental testing, flow hoods and wind speed measurements. What sets the HHF2005 apart from other anemometers is that it incorporates a real-time data logger that can store up to 16,000 entries. The HHF2005 measures velocity and air temperature, and has an input probe socket that accepts a Type J or K thermocouple that can be used as a highly accurate thermometer. By entering the area into the instrument and measuring the velocity, the HHF2005 can even determine the volume of air flow. The integrated thermistor provides fast and accurate readings - at low or high velocities. For added convenience, the HHF2005 is battery powered, has auto power off and low battery warning features. A hard carrying case is included to make portability simple.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Air Flow Sensors
Product Number HHF2005
Product Name Anemometer with Real-Time Data Logger
Output Options Outputs an analog voltage signal
Features Also measures temperature; Temperature compensation
Instrument Style Insertion Probe Type
Mounting Hand-held or Portable
Measurement Type Air Velocity; Air Volumetric Flow
Unlock Full Specs
to access all available technical data

Similar Products

Anemometers - 1938699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Also measures temperature
Measurement Type Air Velocity
Air Velocity Range 4921 SFPM (2500 cm/s)
View Details
Digital Flowmeter -  - EXAIR
Specs
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
Measurement Type Air Volumetric Flow
View Details
Air flow sensor - SFAW-32-TG34-E-PNLK-PNVBA-M12 - Festo Corporation
Specs
Output Options Outputs an analog voltage signal; Outputs an analog current signal
Features Also measures temperature
Instrument Style Insertion Probe Type
View Details