The OMEGA® HHF143 rotating vane anemometer series are high-quality instruments providing highly accurate air velocity and temperature measurements in harsh environments via a userfriendly and intuitive interface. Applications include indoor air quality, process control, flow hood monitoring, and many other applications where precise air flow and temperature measurement is required.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Air Flow Sensors |
| Product Number | HHF143 |
| Product Name | Handheld Vane Anemometer |
| Output Options | Outputs an analog voltage signal (optional feature) |
| Instrument Style | Insertion Probe Type |
| Mounting | Hand-held or Portable |
| Measurement Type | Air Velocity |
| Technology Type | Vane Anemometer (Velometer) |