The Type K Thermometer (model HH501DK) from Omega, available through Newark, features a temperature measuring range of -50 to 1300°C (-58 to 1999°F) and is designed for use with Type K thermocouples. It includes four standard miniature connector inputs, allowing for differential temperature measurements between multiple channels. The device has a 3¬O digit LCD display with backlighting, providing a maximum reading of 1999 and a resolution of either 0.1° or 1¬8. Accuracy specifications are ±(0.3% reading + 1°C) for temperatures between -50 to 1000°C and ±(0.5% reading + 1°C) for temperatures from 1000 to 1300°C. The thermometer operates within an environment of 0 to 50°C (32 to 122°F) at less than 70% relative humidity and is powered by a standard 9V battery, which is included. The product comes complete with four beaded wire Type K thermocouples, a rubber boot, and a NIST-traceable certificate of calibration (without points). Overall, this thermometer is suitable for applications requiring precise temperature measurements across a wide range, making it a practical choice for engineers in various fields.
The OMEGA� HH501DK is a rugged, easy to use thermometer with 4 standard miniature connector inputs. It accepts K type thermocouple probes and covers ranges from -50 to 1300C (-58 to 1999F). It also provides differential temperature measurement readings of T1-T2, T1-T3, T1-T4, as well as individual readings of the 4 inputs.
THERMOMETER, K-TYPE, 9 V, MINIAT
TYPE K THERMOMETER, -50 TO 1300DEG C; Temperature Measuring Range:-50°C to +1300°C; External Height:195mm; External Width:92mm; External Depth:53mm; Product Range:- RoHS Compliant: Yes
| OMEGA Engineering, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Digital Thermometers | Industrial Thermometers | Digital Thermometers |
| Product Number | HH501DK | 5880-HH501DK-ND | 51B583 |
| Product Name | 4-Channel Type-K Thermometer | Thermometers | Type K Thermometer, -50 To 1300Deg C; Temperature Measuring Range Omega |
| Display / Scale Characteristics | Fahrenheit; Celsius/Centigrade | Fahrenheit; Celsius/Centigrade | |
| Range | -58 to 1999 F (-50 to 1093 C) | 0.0 to 50 C (32 to 122 F) | |
| Divisions | 0.1000 to 1 +/-C (32.18 to 33.8 +/-F) | ||
| Local Interface | Analog Front Panel; Digital Front Panel |