The HH376 is a high accuracy RTD thermometer plus a powerful data logger. The unit can store up to 16,000 records at programmed intervals. Windows® based software and USB interface cable are included to allow real time or recorded data to be read by a PC through the USB or RS232 port (RS232 cable is optional). HH376 is supplied with a precision 4-wire RTD probe with automatic locked push-pull connector for easy connection.
Thermometers: Handheld Temp Meters
| OMEGA Engineering, Inc. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Data Acquisition | Data Acquisition |
| Product Number | HH376 | HH376 |
| Product Name | Precision RTD Handheld Data Logger Thermometer | Datalogging & Acquisition |
| Data Acquisition | Datalogger | |
| Form Factor | Stand-alone; Portable | |
| User Interface | Front Panel; Hand-held Programmer; Computer Programmable | |
| Host Connection | RS232/422/485 (optional feature); USB | |
| Application | General Lab & Industrial |