OMEGA Engineering, Inc. OMEGAETTE® Humidity Temp Meter HH314

Description
The HH314 is a low cost, high performance handheld meter with datalogging ability. It offers a triple display to show the temperature and humidity from a handheld probe and can display data from a separate K type thermocouple connected via a standard SMP type miniature connector to the T2 input. The temperature/ humidity probe uses a semiconductor and polymer capacitive sensor. A software package and interface cable is included to allow real time or recorded data to be read by a PC through the RS232 port.
Description
The HH314 is a low cost, high performance handheld meter with datalogging ability. It offers a triple display to show the temperature and humidity from a handheld probe and can display data from a separate K type thermocouple connected via a standard SMP type miniature connector to the T2 input. The temperature/ humidity probe uses a semiconductor and polymer capacitive sensor. A software package and interface cable is included to allow real time or recorded data to be read by a PC through the RS232 port.

Suppliers

Company
Product
Description
Supplier Links
OMEGAETTE® Humidity Temp Meter - HH314 - OMEGA Engineering, Inc.
Norwalk, CT, USA
OMEGAETTE® Humidity Temp Meter
HH314
OMEGAETTE® Humidity Temp Meter HH314
The HH314 is a low cost, high performance handheld meter with datalogging ability. It offers a triple display to show the temperature and humidity from a handheld probe and can display data from a separate K type thermocouple connected via a standard SMP type miniature connector to the T2 input. The temperature/ humidity probe uses a semiconductor and polymer capacitive sensor. A software package and interface cable is included to allow real time or recorded data to be read by a PC through the RS232 port.

The HH314 is a low cost, high performance handheld meter with datalogging ability. It offers a triple display to show the temperature and humidity from a handheld probe and can display data from a separate K type thermocouple connected via a standard SMP type miniature connector to the T2 input. The temperature/ humidity probe uses a semiconductor and polymer capacitive sensor. A software package and interface cable is included to allow real time or recorded data to be read by a PC through the RS232 port.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Moisture Meters
Product Number HH314
Product Name OMEGAETTE® Humidity Temp Meter
Technology Capacitive
Application Moisture / Water Content in Gases / Air
Features Datalogger; Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Sensor (optional feature); Meter
Unlock Full Specs
to access all available technical data

Similar Products

Humidity Sensors - 20029245-50 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -22 to 167 F (-30 to 75 C)
View Details
2 suppliers
Chilled Mirror Hygrometer - Optica Series - Panametrics
Specs
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details
Absolute Moisture Meter - PCE-W3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content
Form Factor Meter
Moisture Content Range 6 to 30 %
View Details
Hygrometers - 1232352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint
Form Factor Digital hygrometer
View Details