OMEGA ENGINEERING, INC.
HE579THM100 -- PLCS OMEGA
OMEGA Engineering, Inc.
Plcs Omega
HE579THM100
Description
PLCs: PLC + OCS
Description
PLCs: PLC + OCS
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
64AH0701 |
|
Product Name
|
Plcs Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
39 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
93.2 SCFM (158 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
4.49 SCFM (7.63 m³/hr)
Maximum Static Pressure
0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers