OMEGA Engineering, Inc. Plcs Omega HE359ADC107

Description
PLCs: PLC + OCS
Description
PLCs: PLC + OCS

Suppliers

Company
Product
Description
Supplier Links
Plcs Omega - 64AH0682 - Newark, An Avnet Company
Chicago, IL, United States
Plcs Omega
64AH0682
Plcs Omega 64AH0682
PLCs: PLC + OCS

PLCs: PLC + OCS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 64AH0682
Product Name Plcs Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DS 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.41 to 13.53 SCFM (16 to 23 m³/hr)
Nominal Voltage 115 volts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
5010-7 Series 0.66 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5010L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0819 to ? in H2O (0.1530 to ? Torr)
Maximum Sound Level 25.85 dbA
View Details